Visual Sound, Inc. Active Subwoofer Genelec 7070A

Description
Genelec - Genelec 7070 Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high s... Genelec 7070 Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters and driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels and summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space. The 7070A is a TEC (Technical Excellence and Creativity) 2003 award winner for Studio Monitor Technology.
Description
Genelec - Genelec 7070 Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high s... Genelec 7070 Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters and driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels and summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space. The 7070A is a TEC (Technical Excellence and Creativity) 2003 award winner for Studio Monitor Technology.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Active Subwoofer
Genelec 7070A
Active Subwoofer Genelec 7070A
Genelec - Genelec 7070 Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high s... Genelec 7070 Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters and driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels and summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space. The 7070A is a TEC (Technical Excellence and Creativity) 2003 award winner for Studio Monitor Technology.

Genelec - Genelec 7070 Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high s...

Genelec 7070 Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters and driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels and summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space. The 7070A is a TEC (Technical Excellence and Creativity) 2003 award winner for Studio Monitor Technology.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 7070A
Product Name Active Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 286 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details