Visual Sound, Inc. Active Subwoofer Genelec 7060B

Description
Genelec - Genelec 7060B Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high ... Genelec 7060B Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space.
Description
Genelec - Genelec 7060B Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high ... Genelec 7060B Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Active Subwoofer
Genelec 7060B
Active Subwoofer Genelec 7060B
Genelec - Genelec 7060B Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high ... Genelec 7060B Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space.

Genelec - Genelec 7060B Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high ...

Genelec 7060B Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 7060B
Product Name Active Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details