Visual Sound, Inc. Tri-amplified Monitoring System Genelec 1038BC

Description
Genelec The Genelec 1038BC is a dedicated center channel speaker for three channel (LCR) and Surround systems. Its slim and compact cabinet has been designed for optimum placement in the limited space above o... The Genelec 1038BC is a dedicated center channel speaker for three channel (LCR) and Surround systems. Its slim and compact cabinet has been designed for optimum placement in the limited space above or below video monitors or screens. As its name suggests the Genelec 1038BC is best suited for use as a center channel speaker with a pair of Genelec 1038B active monitors. The 1038BC employs the same midrange treble drivers and Directivity Control Waveguide™ (DCW) as a standard 1038B as well as the same amplifier unit to ensure complete tonal compatibility. Genelec 1038BC is a three-way active monitoring system including magnetically shielded loudspeaker drivers and speaker enclosure and multiple power amplifiers and low signal level crossovers. Designed for medium sized control rooms -- this system is also ideal for vedio and film post-production studios and multichannel music recording and broadcast monitoring. DVD mastering is also well tailored for where broad-bandwidth high SPLs and extended low frequency response are essential. The separate amplifier unit is built into a rack mount chassis for easy fitting into a standard 19 inch equipment rack. The system can be used both in vertical and horizontal orientations by simply rotating the DCW unit. Please note that 1038BC cabinet is 40mm (1 9/16 inches) wider than 1038AC.
Description
Genelec The Genelec 1038BC is a dedicated center channel speaker for three channel (LCR) and Surround systems. Its slim and compact cabinet has been designed for optimum placement in the limited space above o... The Genelec 1038BC is a dedicated center channel speaker for three channel (LCR) and Surround systems. Its slim and compact cabinet has been designed for optimum placement in the limited space above or below video monitors or screens. As its name suggests the Genelec 1038BC is best suited for use as a center channel speaker with a pair of Genelec 1038B active monitors. The 1038BC employs the same midrange treble drivers and Directivity Control Waveguide™ (DCW) as a standard 1038B as well as the same amplifier unit to ensure complete tonal compatibility. Genelec 1038BC is a three-way active monitoring system including magnetically shielded loudspeaker drivers and speaker enclosure and multiple power amplifiers and low signal level crossovers. Designed for medium sized control rooms -- this system is also ideal for vedio and film post-production studios and multichannel music recording and broadcast monitoring. DVD mastering is also well tailored for where broad-bandwidth high SPLs and extended low frequency response are essential. The separate amplifier unit is built into a rack mount chassis for easy fitting into a standard 19 inch equipment rack. The system can be used both in vertical and horizontal orientations by simply rotating the DCW unit. Please note that 1038BC cabinet is 40mm (1 9/16 inches) wider than 1038AC.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Tri-amplified Monitoring System
Genelec 1038BC
Tri-amplified Monitoring System Genelec 1038BC
Genelec The Genelec 1038BC is a dedicated center channel speaker for three channel (LCR) and Surround systems. Its slim and compact cabinet has been designed for optimum placement in the limited space above o... The Genelec 1038BC is a dedicated center channel speaker for three channel (LCR) and Surround systems. Its slim and compact cabinet has been designed for optimum placement in the limited space above or below video monitors or screens. As its name suggests the Genelec 1038BC is best suited for use as a center channel speaker with a pair of Genelec 1038B active monitors. The 1038BC employs the same midrange treble drivers and Directivity Control Waveguide™ (DCW) as a standard 1038B as well as the same amplifier unit to ensure complete tonal compatibility. Genelec 1038BC is a three-way active monitoring system including magnetically shielded loudspeaker drivers and speaker enclosure and multiple power amplifiers and low signal level crossovers. Designed for medium sized control rooms -- this system is also ideal for vedio and film post-production studios and multichannel music recording and broadcast monitoring. DVD mastering is also well tailored for where broad-bandwidth high SPLs and extended low frequency response are essential. The separate amplifier unit is built into a rack mount chassis for easy fitting into a standard 19 inch equipment rack. The system can be used both in vertical and horizontal orientations by simply rotating the DCW unit. Please note that 1038BC cabinet is 40mm (1 9/16 inches) wider than 1038AC.

Genelec

The Genelec 1038BC is a dedicated center channel speaker for three channel (LCR) and Surround systems. Its slim and compact cabinet has been designed for optimum placement in the limited space above o...

The Genelec 1038BC is a dedicated center channel speaker for three channel (LCR) and Surround systems. Its slim and compact cabinet has been designed for optimum placement in the limited space above or below video monitors or screens. As its name suggests the Genelec 1038BC is best suited for use as a center channel speaker with a pair of Genelec 1038B active monitors. The 1038BC employs the same midrange treble drivers and Directivity Control Waveguide™ (DCW) as a standard 1038B as well as the same amplifier unit to ensure complete tonal compatibility. Genelec 1038BC is a three-way active monitoring system including magnetically shielded loudspeaker drivers and speaker enclosure and multiple power amplifiers and low signal level crossovers. Designed for medium sized control rooms -- this system is also ideal for vedio and film post-production studios and multichannel music recording and broadcast monitoring. DVD mastering is also well tailored for where broad-bandwidth high SPLs and extended low frequency response are essential. The separate amplifier unit is built into a rack mount chassis for easy fitting into a standard 19 inch equipment rack. The system can be used both in vertical and horizontal orientations by simply rotating the DCW unit. Please note that 1038BC cabinet is 40mm (1 9/16 inches) wider than 1038AC.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 1038BC
Product Name Tri-amplified Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details