Visual Sound, Inc. Tri-amplified Monitoring System Genelec 1038B

Description
Genelec The Genelec 1038B is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active low -signal-level crossovers. Designed for medium... The Genelec 1038B is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active low -signal-level crossovers. Designed for medium sized control rooms -- this system is ideal for music recording studios and project studios and film and video post-production and broadcast monitoring. Mastering suites are also tailored for where broad-bandwidth high SPLs and extended low frequency response are essential. The 1038B is designed to perform well both as a free-standing monitor and flush mounted into the control room wall. The unique Directivity Control Waveguide(TM) (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system can be used both in vertical and horizontal orientation by simply rotating the DCW unit. The system is very easy to use as only mains power and input signal are needed. All drivers are magnetically shielded as standard to minimize stray magnetidc field. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when soffit mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.
Description
Genelec The Genelec 1038B is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active low -signal-level crossovers. Designed for medium... The Genelec 1038B is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active low -signal-level crossovers. Designed for medium sized control rooms -- this system is ideal for music recording studios and project studios and film and video post-production and broadcast monitoring. Mastering suites are also tailored for where broad-bandwidth high SPLs and extended low frequency response are essential. The 1038B is designed to perform well both as a free-standing monitor and flush mounted into the control room wall. The unique Directivity Control Waveguide(TM) (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system can be used both in vertical and horizontal orientation by simply rotating the DCW unit. The system is very easy to use as only mains power and input signal are needed. All drivers are magnetically shielded as standard to minimize stray magnetidc field. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when soffit mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Tri-amplified Monitoring System
Genelec 1038B
Tri-amplified Monitoring System Genelec 1038B
Genelec The Genelec 1038B is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active low -signal-level crossovers. Designed for medium... The Genelec 1038B is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active low -signal-level crossovers. Designed for medium sized control rooms -- this system is ideal for music recording studios and project studios and film and video post-production and broadcast monitoring. Mastering suites are also tailored for where broad-bandwidth high SPLs and extended low frequency response are essential. The 1038B is designed to perform well both as a free-standing monitor and flush mounted into the control room wall. The unique Directivity Control Waveguide(TM) (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system can be used both in vertical and horizontal orientation by simply rotating the DCW unit. The system is very easy to use as only mains power and input signal are needed. All drivers are magnetically shielded as standard to minimize stray magnetidc field. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when soffit mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.

Genelec

The Genelec 1038B is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active low -signal-level crossovers. Designed for medium...

The Genelec 1038B is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active low -signal-level crossovers. Designed for medium sized control rooms -- this system is ideal for music recording studios and project studios and film and video post-production and broadcast monitoring. Mastering suites are also tailored for where broad-bandwidth high SPLs and extended low frequency response are essential. The 1038B is designed to perform well both as a free-standing monitor and flush mounted into the control room wall. The unique Directivity Control Waveguide(TM) (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system can be used both in vertical and horizontal orientation by simply rotating the DCW unit. The system is very easy to use as only mains power and input signal are needed. All drivers are magnetically shielded as standard to minimize stray magnetidc field. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when soffit mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 1038B
Product Name Tri-amplified Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Speakers - OC16SC00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 2082 Hz
View Details