Visual Sound, Inc. Tri-amplified Monitoring System Genelec 1037C

Description
Genelec The Genelec 1037C is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active and low signal level crossovers. Designed for mod... The Genelec 1037C is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active and low signal level crossovers. Designed for moderate sized control rooms -- this system is ideal for audio recording studios and general purpose broadcasting and television studios and digital workstations and post-production facilities and mastering suites. The 1037C is designed to perform well both as a free-standing monitor and flush mounted into the control room wall. The unique Directivity Control Waveguide™ (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit. The system is very easy to use as only mains power and an input signal are needed. All drivers are magnetically shielded as standard to minimize stray magnetic field. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when soffit mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.
Description
Genelec The Genelec 1037C is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active and low signal level crossovers. Designed for mod... The Genelec 1037C is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active and low signal level crossovers. Designed for moderate sized control rooms -- this system is ideal for audio recording studios and general purpose broadcasting and television studios and digital workstations and post-production facilities and mastering suites. The 1037C is designed to perform well both as a free-standing monitor and flush mounted into the control room wall. The unique Directivity Control Waveguide™ (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit. The system is very easy to use as only mains power and an input signal are needed. All drivers are magnetically shielded as standard to minimize stray magnetic field. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when soffit mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Tri-amplified Monitoring System
Genelec 1037C
Tri-amplified Monitoring System Genelec 1037C
Genelec The Genelec 1037C is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active and low signal level crossovers. Designed for mod... The Genelec 1037C is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active and low signal level crossovers. Designed for moderate sized control rooms -- this system is ideal for audio recording studios and general purpose broadcasting and television studios and digital workstations and post-production facilities and mastering suites. The 1037C is designed to perform well both as a free-standing monitor and flush mounted into the control room wall. The unique Directivity Control Waveguide™ (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit. The system is very easy to use as only mains power and an input signal are needed. All drivers are magnetically shielded as standard to minimize stray magnetic field. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when soffit mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.

Genelec

The Genelec 1037C is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active and low signal level crossovers. Designed for mod...

The Genelec 1037C is a three-way active monitoring system including loudspeaker drivers and speaker enclosure and multiple power amplifiers and active and low signal level crossovers. Designed for moderate sized control rooms -- this system is ideal for audio recording studios and general purpose broadcasting and television studios and digital workstations and post-production facilities and mastering suites. The 1037C is designed to perform well both as a free-standing monitor and flush mounted into the control room wall. The unique Directivity Control Waveguide™ (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit. The system is very easy to use as only mains power and an input signal are needed. All drivers are magnetically shielded as standard to minimize stray magnetic field. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when soffit mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 1037C
Product Name Tri-amplified Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details