Visual Sound, Inc. Main Control Room Monitoring System Genelec 1036A

Description
Genelec The Genelec 1036A is an extremely powerful monitor system -- designed for large control rooms. It consists of a 430 net liter speaker enclosure and a 19 inch electronics rack -- which contains active ... The Genelec 1036A is an extremely powerful monitor system -- designed for large control rooms. It consists of a 430 net liter speaker enclosure and a 19 inch electronics rack -- which contains active crossovers and three channel power amplifiers and sophisticated protection and diagnostic circuitry. The 1036A is designed for flush mounting in the control room wall although it may be used free standing and can produce peak sound pressure levels in excess of 136 dB.Bass and midrange and treble controls are included to allow the speaker to be matched to the acoustic conditions of different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both verical and horizontal orientations by simply rotating the DCW unit. The 1036A is a TEC (Technical Excellence and Creativity) year 2000 award winner for Studio Monitor Technology and SSAIRA (Studio Sound Audio Industry Recognition Award) winner.
Description
Genelec The Genelec 1036A is an extremely powerful monitor system -- designed for large control rooms. It consists of a 430 net liter speaker enclosure and a 19 inch electronics rack -- which contains active ... The Genelec 1036A is an extremely powerful monitor system -- designed for large control rooms. It consists of a 430 net liter speaker enclosure and a 19 inch electronics rack -- which contains active crossovers and three channel power amplifiers and sophisticated protection and diagnostic circuitry. The 1036A is designed for flush mounting in the control room wall although it may be used free standing and can produce peak sound pressure levels in excess of 136 dB.Bass and midrange and treble controls are included to allow the speaker to be matched to the acoustic conditions of different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both verical and horizontal orientations by simply rotating the DCW unit. The 1036A is a TEC (Technical Excellence and Creativity) year 2000 award winner for Studio Monitor Technology and SSAIRA (Studio Sound Audio Industry Recognition Award) winner.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Main Control Room Monitoring System
Genelec 1036A
Main Control Room Monitoring System Genelec 1036A
Genelec The Genelec 1036A is an extremely powerful monitor system -- designed for large control rooms. It consists of a 430 net liter speaker enclosure and a 19 inch electronics rack -- which contains active ... The Genelec 1036A is an extremely powerful monitor system -- designed for large control rooms. It consists of a 430 net liter speaker enclosure and a 19 inch electronics rack -- which contains active crossovers and three channel power amplifiers and sophisticated protection and diagnostic circuitry. The 1036A is designed for flush mounting in the control room wall although it may be used free standing and can produce peak sound pressure levels in excess of 136 dB.Bass and midrange and treble controls are included to allow the speaker to be matched to the acoustic conditions of different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both verical and horizontal orientations by simply rotating the DCW unit. The 1036A is a TEC (Technical Excellence and Creativity) year 2000 award winner for Studio Monitor Technology and SSAIRA (Studio Sound Audio Industry Recognition Award) winner.

Genelec

The Genelec 1036A is an extremely powerful monitor system -- designed for large control rooms. It consists of a 430 net liter speaker enclosure and a 19 inch electronics rack -- which contains active ...

The Genelec 1036A is an extremely powerful monitor system -- designed for large control rooms. It consists of a 430 net liter speaker enclosure and a 19 inch electronics rack -- which contains active crossovers and three channel power amplifiers and sophisticated protection and diagnostic circuitry. The 1036A is designed for flush mounting in the control room wall although it may be used free standing and can produce peak sound pressure levels in excess of 136 dB.Bass and midrange and treble controls are included to allow the speaker to be matched to the acoustic conditions of different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both verical and horizontal orientations by simply rotating the DCW unit. The 1036A is a TEC (Technical Excellence and Creativity) year 2000 award winner for Studio Monitor Technology and SSAIRA (Studio Sound Audio Industry Recognition Award) winner.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 1036A
Product Name Main Control Room Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.3000 watts
Maximum Power 0.4000 watts
Sensitivity 74.5 dB
View Details