Visual Sound, Inc. Main Control Room Monitoring System Genelec 1035B

Description
Genelec The Genelec 1035B is an extremely powerful monitor system -- designed for large control rooms. It consists of a 320 net liter speaker enclosure and a 19-inch electronics rack -- which contains active ... The Genelec 1035B is an extremely powerful monitor system -- designed for large control rooms. It consists of a 320 net liter speaker enclosure and a 19-inch electronics rack -- which contains active crossovers and three channel power amplifiers and sophisticated protection and diagnostic circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 136 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit.
Description
Genelec The Genelec 1035B is an extremely powerful monitor system -- designed for large control rooms. It consists of a 320 net liter speaker enclosure and a 19-inch electronics rack -- which contains active ... The Genelec 1035B is an extremely powerful monitor system -- designed for large control rooms. It consists of a 320 net liter speaker enclosure and a 19-inch electronics rack -- which contains active crossovers and three channel power amplifiers and sophisticated protection and diagnostic circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 136 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Main Control Room Monitoring System
Genelec 1035B
Main Control Room Monitoring System Genelec 1035B
Genelec The Genelec 1035B is an extremely powerful monitor system -- designed for large control rooms. It consists of a 320 net liter speaker enclosure and a 19-inch electronics rack -- which contains active ... The Genelec 1035B is an extremely powerful monitor system -- designed for large control rooms. It consists of a 320 net liter speaker enclosure and a 19-inch electronics rack -- which contains active crossovers and three channel power amplifiers and sophisticated protection and diagnostic circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 136 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit.

Genelec

The Genelec 1035B is an extremely powerful monitor system -- designed for large control rooms. It consists of a 320 net liter speaker enclosure and a 19-inch electronics rack -- which contains active ...

The Genelec 1035B is an extremely powerful monitor system -- designed for large control rooms. It consists of a 320 net liter speaker enclosure and a 19-inch electronics rack -- which contains active crossovers and three channel power amplifiers and sophisticated protection and diagnostic circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 136 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 1035B
Product Name Main Control Room Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Ceiling Mount Loudspeaker - DX-IC4LP - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio; Paging
View Details
Speakers - GBS-200F35CP02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 42 Hz
View Details