Visual Sound, Inc. Main Control Room Monitoring System Genelec 1034B

Description
Genelec The Genelec 1034B is a powerful monitor system and designed for large control rooms. It consists of a 160 litres speaker enclosure and a 7U 19-inch equipment rack which contains active crossovers and ... The Genelec 1034B is a powerful monitor system and designed for large control rooms. It consists of a 160 litres speaker enclosure and a 7U 19-inch equipment rack which contains active crossovers and three-channel power amplifiers and driver protection circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 125 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™(DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit.
Description
Genelec The Genelec 1034B is a powerful monitor system and designed for large control rooms. It consists of a 160 litres speaker enclosure and a 7U 19-inch equipment rack which contains active crossovers and ... The Genelec 1034B is a powerful monitor system and designed for large control rooms. It consists of a 160 litres speaker enclosure and a 7U 19-inch equipment rack which contains active crossovers and three-channel power amplifiers and driver protection circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 125 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™(DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Main Control Room Monitoring System
Genelec 1034B
Main Control Room Monitoring System Genelec 1034B
Genelec The Genelec 1034B is a powerful monitor system and designed for large control rooms. It consists of a 160 litres speaker enclosure and a 7U 19-inch equipment rack which contains active crossovers and ... The Genelec 1034B is a powerful monitor system and designed for large control rooms. It consists of a 160 litres speaker enclosure and a 7U 19-inch equipment rack which contains active crossovers and three-channel power amplifiers and driver protection circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 125 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™(DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit.

Genelec

The Genelec 1034B is a powerful monitor system and designed for large control rooms. It consists of a 160 litres speaker enclosure and a 7U 19-inch equipment rack which contains active crossovers and ...

The Genelec 1034B is a powerful monitor system and designed for large control rooms. It consists of a 160 litres speaker enclosure and a 7U 19-inch equipment rack which contains active crossovers and three-channel power amplifiers and driver protection circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 125 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™(DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations. The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 1034B
Product Name Main Control Room Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 40 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR28N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
4 suppliers