Visual Sound, Inc. Bi-Amplified Monitoring System Genelec 1032A

Description
Genelec The Genelec 1032A is a two-way active monitoring system including magnetically shielded drivers and speaker enclosure and multiple power amplifiers and active low signal level crossover. Due to its co... The Genelec 1032A is a two-way active monitoring system including magnetically shielded drivers and speaker enclosure and multiple power amplifiers and active low signal level crossover. Due to its compact size -- this system is ideal for high power near field monitoring. Furthermore it is well suited to general purpose broadcasting applications and TV control rooms and mobile vans and CD mastering as well as home studios. The unique Directivity Control Waveguide™ (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system is very easy to use as only mains power and line level input signal are needed. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when flush mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.
Description
Genelec The Genelec 1032A is a two-way active monitoring system including magnetically shielded drivers and speaker enclosure and multiple power amplifiers and active low signal level crossover. Due to its co... The Genelec 1032A is a two-way active monitoring system including magnetically shielded drivers and speaker enclosure and multiple power amplifiers and active low signal level crossover. Due to its compact size -- this system is ideal for high power near field monitoring. Furthermore it is well suited to general purpose broadcasting applications and TV control rooms and mobile vans and CD mastering as well as home studios. The unique Directivity Control Waveguide™ (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system is very easy to use as only mains power and line level input signal are needed. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when flush mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Bi-Amplified Monitoring System
Genelec 1032A
Bi-Amplified Monitoring System Genelec 1032A
Genelec The Genelec 1032A is a two-way active monitoring system including magnetically shielded drivers and speaker enclosure and multiple power amplifiers and active low signal level crossover. Due to its co... The Genelec 1032A is a two-way active monitoring system including magnetically shielded drivers and speaker enclosure and multiple power amplifiers and active low signal level crossover. Due to its compact size -- this system is ideal for high power near field monitoring. Furthermore it is well suited to general purpose broadcasting applications and TV control rooms and mobile vans and CD mastering as well as home studios. The unique Directivity Control Waveguide™ (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system is very easy to use as only mains power and line level input signal are needed. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when flush mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.

Genelec

The Genelec 1032A is a two-way active monitoring system including magnetically shielded drivers and speaker enclosure and multiple power amplifiers and active low signal level crossover. Due to its co...

The Genelec 1032A is a two-way active monitoring system including magnetically shielded drivers and speaker enclosure and multiple power amplifiers and active low signal level crossover. Due to its compact size -- this system is ideal for high power near field monitoring. Furthermore it is well suited to general purpose broadcasting applications and TV control rooms and mobile vans and CD mastering as well as home studios. The unique Directivity Control Waveguide™ (DCW) Technology used provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions. The system is very easy to use as only mains power and line level input signal are needed. A rack mount adapter is available so that the amplifier section can be positioned separately from the cabinet when flush mounting. This allows for better and easier amplifier cooling and easier access to the Tone Control DIP switches during in-room system calibration.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 1032A
Product Name Bi-Amplified Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
Speaker - RAN22WP-8A - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 98 dB
Size 0.20 inch (5 mm)
View Details