Visual Sound, Inc. Dynamic Gooseneck Microphone GDU150

Description
Bogen Communications, Inc. The GDU150 is a dynamic, gooseneck microphone that features a durable allmetal case with a non-glare black finish. It has a 15 1/2" long, fully flexible neck with an integral XLR mounting base. *Cardioid pickup pattern. *High sound pressure capability and low sensitivity to breath/pop noise. *500-ohm impedance. *Frequency response range, of 100 Hz - 12 kHz. *Sensitivity of -75 dB +/- 3dB. *Silent push-on/push-off talk switch on base.
Description
Bogen Communications, Inc. The GDU150 is a dynamic, gooseneck microphone that features a durable allmetal case with a non-glare black finish. It has a 15 1/2" long, fully flexible neck with an integral XLR mounting base. *Cardioid pickup pattern. *High sound pressure capability and low sensitivity to breath/pop noise. *500-ohm impedance. *Frequency response range, of 100 Hz - 12 kHz. *Sensitivity of -75 dB +/- 3dB. *Silent push-on/push-off talk switch on base.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Gooseneck Microphone - GDU150 - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Gooseneck Microphone
GDU150
Dynamic Gooseneck Microphone GDU150
Bogen Communications, Inc. The GDU150 is a dynamic, gooseneck microphone that features a durable allmetal case with a non-glare black finish. It has a 15 1/2" long, fully flexible neck with an integral XLR mounting base. *Cardioid pickup pattern. *High sound pressure capability and low sensitivity to breath/pop noise. *500-ohm impedance. *Frequency response range, of 100 Hz - 12 kHz. *Sensitivity of -75 dB +/- 3dB. *Silent push-on/push-off talk switch on base.

Bogen Communications, Inc.

The GDU150 is a dynamic, gooseneck microphone that features a durable allmetal case with a non-glare black finish. It has a 15 1/2" long, fully flexible neck with an integral XLR mounting base. *Cardioid pickup pattern. *High sound pressure capability and low sensitivity to breath/pop noise. *500-ohm impedance. *Frequency response range, of 100 Hz - 12 kHz. *Sensitivity of -75 dB +/- 3dB. *Silent push-on/push-off talk switch on base.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GDU150
Product Name Dynamic Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Installed Sound Microphone - L5 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details