Visual Sound, Inc. 32-INCH SUPER-SLIM FLAT PANEL MONITOR GD-32X1

Description
JVC Professional Products Company Stunningly thin - just ¼-in thick at its thinnest point and weighing only 12.5 lbs, the GD-32X1 delivers big performance with its LED edge backlighting and 90% Adobe color space. From storefronts and offices, to medical use and even security applications the amazingly stylish GD-32X1 is perfect for demanding applications where small size matters. Full HD panel complemented by an advanced picture engine ensures beautifully natural yet vivid still images and video reproduction. 100Hz/120Hz Clear Motion Drive III anti-blurring technology significantly reduces motion blur for impressive picture quality. Faithful color reproduction thanks to 90% coverage of Adobe RGB's wide color space along with a contrast ratio of 4,000:1. LED edge-lighting system realizes a super-thin and lightweight form while the use of fewer material resources minimizes impact on the environment.
Description
JVC Professional Products Company Stunningly thin - just ¼-in thick at its thinnest point and weighing only 12.5 lbs, the GD-32X1 delivers big performance with its LED edge backlighting and 90% Adobe color space. From storefronts and offices, to medical use and even security applications the amazingly stylish GD-32X1 is perfect for demanding applications where small size matters. Full HD panel complemented by an advanced picture engine ensures beautifully natural yet vivid still images and video reproduction. 100Hz/120Hz Clear Motion Drive III anti-blurring technology significantly reduces motion blur for impressive picture quality. Faithful color reproduction thanks to 90% coverage of Adobe RGB's wide color space along with a contrast ratio of 4,000:1. LED edge-lighting system realizes a super-thin and lightweight form while the use of fewer material resources minimizes impact on the environment.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
32-INCH SUPER-SLIM FLAT PANEL MONITOR
GD-32X1
32-INCH SUPER-SLIM FLAT PANEL MONITOR GD-32X1
JVC Professional Products Company Stunningly thin - just ¼-in thick at its thinnest point and weighing only 12.5 lbs, the GD-32X1 delivers big performance with its LED edge backlighting and 90% Adobe color space. From storefronts and offices, to medical use and even security applications the amazingly stylish GD-32X1 is perfect for demanding applications where small size matters. Full HD panel complemented by an advanced picture engine ensures beautifully natural yet vivid still images and video reproduction. 100Hz/120Hz Clear Motion Drive III anti-blurring technology significantly reduces motion blur for impressive picture quality. Faithful color reproduction thanks to 90% coverage of Adobe RGB's wide color space along with a contrast ratio of 4,000:1. LED edge-lighting system realizes a super-thin and lightweight form while the use of fewer material resources minimizes impact on the environment.

JVC Professional Products Company

Stunningly thin - just ¼-in thick at its thinnest point and weighing only 12.5 lbs, the GD-32X1 delivers big performance with its LED edge backlighting and 90% Adobe color space. From storefronts and offices, to medical use and even security applications the amazingly stylish GD-32X1 is perfect for demanding applications where small size matters.

  • Full HD panel complemented by an advanced picture engine ensures beautifully natural yet vivid still images and video reproduction.
  • 100Hz/120Hz Clear Motion Drive III anti-blurring technology significantly reduces motion blur for impressive picture quality.
  • Faithful color reproduction thanks to 90% coverage of Adobe RGB's wide color space along with a contrast ratio of 4,000:1.
  • LED edge-lighting system realizes a super-thin and lightweight form while the use of fewer material resources minimizes impact on the environment.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number GD-32X1
Product Name 32-INCH SUPER-SLIM FLAT PANEL MONITOR
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428538 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
5.8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Screen Resolution 400 x 234
Diagonal Screen Size 5.8 inch (147 mm)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; VGA
View Details