Visual Sound, Inc. Condenser Gooseneck Microphone GCU250

Description
Bogen Communications, Inc. The GDU150 is a dynamic, gooseneck microphone that features a durable allmetal case with a non-glare black finish. It has a 15 1/2" long, fully flexible neck with an integral XLR mounting base. *Cardioid pickup pattern. *Clean, accurate vocal reproduction. *Integral breath/wind filter. *250-ohm impedance. *Frequency response range of 50 Hz - 18 kHz.
Description
Bogen Communications, Inc. The GDU150 is a dynamic, gooseneck microphone that features a durable allmetal case with a non-glare black finish. It has a 15 1/2" long, fully flexible neck with an integral XLR mounting base. *Cardioid pickup pattern. *Clean, accurate vocal reproduction. *Integral breath/wind filter. *250-ohm impedance. *Frequency response range of 50 Hz - 18 kHz.

Suppliers

Company
Product
Description
Supplier Links
Condenser Gooseneck Microphone - GCU250 - Visual Sound, Inc.
Broomall, PA, USA
Condenser Gooseneck Microphone
GCU250
Condenser Gooseneck Microphone GCU250
Bogen Communications, Inc. The GDU150 is a dynamic, gooseneck microphone that features a durable allmetal case with a non-glare black finish. It has a 15 1/2" long, fully flexible neck with an integral XLR mounting base. *Cardioid pickup pattern. *Clean, accurate vocal reproduction. *Integral breath/wind filter. *250-ohm impedance. *Frequency response range of 50 Hz - 18 kHz.

Bogen Communications, Inc.

The GDU150 is a dynamic, gooseneck microphone that features a durable allmetal case with a non-glare black finish. It has a 15 1/2" long, fully flexible neck with an integral XLR mounting base. *Cardioid pickup pattern. *Clean, accurate vocal reproduction. *Integral breath/wind filter. *250-ohm impedance. *Frequency response range of 50 Hz - 18 kHz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GCU250
Product Name Condenser Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - FireBall V Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details