Visual Sound, Inc. Utility Amplifiers GA6A

Description
Bogen Communications, Inc. Bogen Model GA6A is a rugged and compact six-watt, dual-input amplifier with a wide variety of applications such as background music in a doctor's waiting room, relaying fast-food restaurant orders from counter to kitchen, or sound reinforcement in a small church. The GA6A delivers rated power at not more than 1% total harmonic distortion from 75Hz to 15kHz into matched loads. A low-impedance balanced or unbalanced microphone input and wide-frequency auxiliary input are provided, with built-in mixing and individual front-panel controls. The unit is protected by both thermal and over-current circuit breakers. Output connections are easily made via screw terminals on the rear panel. Tone control can be adjusted on the rear panel, and an illuminated rocker-type frontpanel power switch is provided. The chassis is fabricated from sturdy cold-rolled galvanized steel. *6W model. *2 inputs, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *8-ohm, 25V, or 70V outputs. *30 Hz - 12 kHz frequency response.
Description
Bogen Communications, Inc. Bogen Model GA6A is a rugged and compact six-watt, dual-input amplifier with a wide variety of applications such as background music in a doctor's waiting room, relaying fast-food restaurant orders from counter to kitchen, or sound reinforcement in a small church. The GA6A delivers rated power at not more than 1% total harmonic distortion from 75Hz to 15kHz into matched loads. A low-impedance balanced or unbalanced microphone input and wide-frequency auxiliary input are provided, with built-in mixing and individual front-panel controls. The unit is protected by both thermal and over-current circuit breakers. Output connections are easily made via screw terminals on the rear panel. Tone control can be adjusted on the rear panel, and an illuminated rocker-type frontpanel power switch is provided. The chassis is fabricated from sturdy cold-rolled galvanized steel. *6W model. *2 inputs, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *8-ohm, 25V, or 70V outputs. *30 Hz - 12 kHz frequency response.

Suppliers

Company
Product
Description
Supplier Links
Utility Amplifiers - GA6A - Visual Sound, Inc.
Broomall, PA, USA
Utility Amplifiers
GA6A
Utility Amplifiers GA6A
Bogen Communications, Inc. Bogen Model GA6A is a rugged and compact six-watt, dual-input amplifier with a wide variety of applications such as background music in a doctor's waiting room, relaying fast-food restaurant orders from counter to kitchen, or sound reinforcement in a small church. The GA6A delivers rated power at not more than 1% total harmonic distortion from 75Hz to 15kHz into matched loads. A low-impedance balanced or unbalanced microphone input and wide-frequency auxiliary input are provided, with built-in mixing and individual front-panel controls. The unit is protected by both thermal and over-current circuit breakers. Output connections are easily made via screw terminals on the rear panel. Tone control can be adjusted on the rear panel, and an illuminated rocker-type frontpanel power switch is provided. The chassis is fabricated from sturdy cold-rolled galvanized steel. *6W model. *2 inputs, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *8-ohm, 25V, or 70V outputs. *30 Hz - 12 kHz frequency response.

Bogen Communications, Inc.

Bogen Model GA6A is a rugged and compact six-watt, dual-input amplifier with a wide variety of applications such as background music in a doctor's waiting room, relaying fast-food restaurant orders from counter to kitchen, or sound reinforcement in a small church. The GA6A delivers rated power at not more than 1% total harmonic distortion from 75Hz to 15kHz into matched loads. A low-impedance balanced or unbalanced microphone input and wide-frequency auxiliary input are provided, with built-in mixing and individual front-panel controls. The unit is protected by both thermal and over-current circuit breakers. Output connections are easily made via screw terminals on the rear panel. Tone control can be adjusted on the rear panel, and an illuminated rocker-type frontpanel power switch is provided. The chassis is fabricated from sturdy cold-rolled galvanized steel. *6W model. *2 inputs, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *8-ohm, 25V, or 70V outputs. *30 Hz - 12 kHz frequency response.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number GA6A
Product Name Utility Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Vocia VA-4030 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 30 watts
Number of Channels 4 #
View Details