Visual Sound, Inc. Re-entrant Horn Loudspeaker 15W GA-15T

Description
Atlas Sound The GA-15T loudspeaker is a utility horn perfectly suited for voice paging and music transmission. Double re-entrant horn construction optimizes loudspeaker output to penetrate ambient sound levels. This 15-watt model incorporates a compression driver with ceramic magnet and includes a combination 25/70.7-volt line transformer with multi-position knob switch for selecting power taps. Unit is also equipped with wiring for an 8-ohm connection to facilitate installation when a transformer is not required. GA-15T features a round, high-impact plastic horn and will withstand outdoor installation in high-humidity environments. Adjustable surface mounting bracket provides multiple (vertical & horizontal) positioning. Each assembly is supplied with 21 gauge 18" color coded wire leads for matching polarity and loudspeaker connection. Entire assembly is gray with silver colored hardware. Dual Voltage, Knob-Adjustable Impedance Selection for 25/70.7V Line Connection Multi-Function, Re-Entrant Horn Loudspeakers Offer Efficient Sound Penetration and Dispersion for Paging, Music and Intercom Use Sturdy Construction for Long-Term Indoor and Outdoor Use
Description
Atlas Sound The GA-15T loudspeaker is a utility horn perfectly suited for voice paging and music transmission. Double re-entrant horn construction optimizes loudspeaker output to penetrate ambient sound levels. This 15-watt model incorporates a compression driver with ceramic magnet and includes a combination 25/70.7-volt line transformer with multi-position knob switch for selecting power taps. Unit is also equipped with wiring for an 8-ohm connection to facilitate installation when a transformer is not required. GA-15T features a round, high-impact plastic horn and will withstand outdoor installation in high-humidity environments. Adjustable surface mounting bracket provides multiple (vertical & horizontal) positioning. Each assembly is supplied with 21 gauge 18" color coded wire leads for matching polarity and loudspeaker connection. Entire assembly is gray with silver colored hardware. Dual Voltage, Knob-Adjustable Impedance Selection for 25/70.7V Line Connection Multi-Function, Re-Entrant Horn Loudspeakers Offer Efficient Sound Penetration and Dispersion for Paging, Music and Intercom Use Sturdy Construction for Long-Term Indoor and Outdoor Use

Suppliers

Company
Product
Description
Supplier Links
Re-entrant Horn Loudspeaker 15W - GA-15T - Visual Sound, Inc.
Broomall, PA, USA
Re-entrant Horn Loudspeaker 15W
GA-15T
Re-entrant Horn Loudspeaker 15W GA-15T
Atlas Sound The GA-15T loudspeaker is a utility horn perfectly suited for voice paging and music transmission. Double re-entrant horn construction optimizes loudspeaker output to penetrate ambient sound levels. This 15-watt model incorporates a compression driver with ceramic magnet and includes a combination 25/70.7-volt line transformer with multi-position knob switch for selecting power taps. Unit is also equipped with wiring for an 8-ohm connection to facilitate installation when a transformer is not required. GA-15T features a round, high-impact plastic horn and will withstand outdoor installation in high-humidity environments. Adjustable surface mounting bracket provides multiple (vertical & horizontal) positioning. Each assembly is supplied with 21 gauge 18" color coded wire leads for matching polarity and loudspeaker connection. Entire assembly is gray with silver colored hardware. Dual Voltage, Knob-Adjustable Impedance Selection for 25/70.7V Line Connection Multi-Function, Re-Entrant Horn Loudspeakers Offer Efficient Sound Penetration and Dispersion for Paging, Music and Intercom Use Sturdy Construction for Long-Term Indoor and Outdoor Use

Atlas Sound

The GA-15T loudspeaker is a utility horn perfectly suited for voice paging and music transmission.

Double re-entrant horn construction optimizes loudspeaker output to penetrate ambient sound levels. This 15-watt model incorporates a compression driver with ceramic magnet and includes a combination 25/70.7-volt line transformer with multi-position knob switch for selecting power taps. Unit is also equipped with wiring for an 8-ohm connection to facilitate installation when a transformer is not required. GA-15T features a round, high-impact plastic horn and will withstand outdoor installation in high-humidity environments. Adjustable surface mounting bracket provides multiple (vertical & horizontal) positioning. Each assembly is supplied with 21 gauge 18" color coded wire leads for matching polarity and loudspeaker connection. Entire assembly is gray with silver colored hardware.

  • Dual Voltage, Knob-Adjustable Impedance Selection for 25/70.7V Line Connection
  • Multi-Function, Re-Entrant Horn Loudspeakers Offer Efficient Sound
  • Penetration and Dispersion for Paging, Music and Intercom Use
  • Sturdy Construction for Long-Term Indoor and Outdoor Use
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number GA-15T
Product Name Re-entrant Horn Loudspeaker 15W
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Car Audio, Full Range Speaker - SR65 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details