Visual Sound, Inc. USB Microphone G-Track

Description
Samson Technologies Corp. Samson's G-Track is the world's first USB condenser microphone with a built-in audio interface and mixer. The G-Track (shown with optional shockmount) is a total solution capable of taking you from your musical inspiration to your finished tracks. Samson's G-Track is the world's first USB condenser microphone with a built-in audio interface and mixer, allowing simultaneous input of vocals and guitar, bass, or keyboard while also providing monitoring through an on board headphone output. The G-Track allows you to record vocals like a standard USB mic, or two mono instruments through the line/instrument input, or a mix of one mono instrument and vocal. Now singer/songwriters can directly record vocals and instruments quickly and easily with one device, making the G-Track a must have for any songwriter's home studio. And its ease of use and portability allows you to take it anywhere inspiration may strike you. Ideal for the traveling musician or the project studio, the G-Track ships with a desktop mic stand, swivel stand mount, USB cable and all the cables needed to connect any musical instrument with a standard 1/4" or RCA output. The G-Track ships with Cakewalk's Sonar LE and works brilliantly with Apple's GarageBand.
Description
Samson Technologies Corp. Samson's G-Track is the world's first USB condenser microphone with a built-in audio interface and mixer. The G-Track (shown with optional shockmount) is a total solution capable of taking you from your musical inspiration to your finished tracks. Samson's G-Track is the world's first USB condenser microphone with a built-in audio interface and mixer, allowing simultaneous input of vocals and guitar, bass, or keyboard while also providing monitoring through an on board headphone output. The G-Track allows you to record vocals like a standard USB mic, or two mono instruments through the line/instrument input, or a mix of one mono instrument and vocal. Now singer/songwriters can directly record vocals and instruments quickly and easily with one device, making the G-Track a must have for any songwriter's home studio. And its ease of use and portability allows you to take it anywhere inspiration may strike you. Ideal for the traveling musician or the project studio, the G-Track ships with a desktop mic stand, swivel stand mount, USB cable and all the cables needed to connect any musical instrument with a standard 1/4" or RCA output. The G-Track ships with Cakewalk's Sonar LE and works brilliantly with Apple's GarageBand.

Suppliers

Company
Product
Description
Supplier Links
USB Microphone - G-Track - Visual Sound, Inc.
Broomall, PA, USA
USB Microphone
G-Track
USB Microphone G-Track
Samson Technologies Corp. Samson's G-Track is the world's first USB condenser microphone with a built-in audio interface and mixer. The G-Track (shown with optional shockmount) is a total solution capable of taking you from your musical inspiration to your finished tracks. Samson's G-Track is the world's first USB condenser microphone with a built-in audio interface and mixer, allowing simultaneous input of vocals and guitar, bass, or keyboard while also providing monitoring through an on board headphone output. The G-Track allows you to record vocals like a standard USB mic, or two mono instruments through the line/instrument input, or a mix of one mono instrument and vocal. Now singer/songwriters can directly record vocals and instruments quickly and easily with one device, making the G-Track a must have for any songwriter's home studio. And its ease of use and portability allows you to take it anywhere inspiration may strike you. Ideal for the traveling musician or the project studio, the G-Track ships with a desktop mic stand, swivel stand mount, USB cable and all the cables needed to connect any musical instrument with a standard 1/4" or RCA output. The G-Track ships with Cakewalk's Sonar LE and works brilliantly with Apple's GarageBand.

Samson Technologies Corp.

Samson's G-Track is the world's first USB condenser microphone with a built-in audio interface and mixer.

The G-Track (shown with optional shockmount) is a total solution capable of taking you from your musical inspiration to your finished tracks. Samson's G-Track is the world's first USB condenser microphone with a built-in audio interface and mixer, allowing simultaneous input of vocals and guitar, bass, or keyboard while also providing monitoring through an on board headphone output. The G-Track allows you to record vocals like a standard USB mic, or two mono instruments through the line/instrument input, or a mix of one mono instrument and vocal. Now singer/songwriters can directly record vocals and instruments quickly and easily with one device, making the G-Track a must have for any songwriter's home studio. And its ease of use and portability allows you to take it anywhere inspiration may strike you. Ideal for the traveling musician or the project studio, the G-Track ships with a desktop mic stand, swivel stand mount, USB cable and all the cables needed to connect any musical instrument with a standard 1/4" or RCA output. The G-Track ships with Cakewalk's Sonar LE and works brilliantly with Apple's GarageBand.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number G-Track
Product Name USB Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details