Visual Sound, Inc. G-Tour CD Case G-TOUR CD 13x17

Description
Gator Cases Inc. Tour Style CD Case 13" x 17" Plywood with PVC exterior Red Penn Elcom recessed MOL twist latches and spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc-plated hardware 2 Slide doors in front and rear allow use while in case or leave connected with the top on EVA foam-padded & carpeted covered interior Adhesive-backed EVA foam blocks for fit Convoluted foam in lid Breakaway hinges Fits Pioneer DVJ-1000, CDJ-1000, Numark Axis-4, Denon S3000, Technics DZ-1200 & other similar models Interior adjusts from 9" x 12.25" to 13" x 17" (max) Interior height 4.25"
Description
Gator Cases Inc. Tour Style CD Case 13" x 17" Plywood with PVC exterior Red Penn Elcom recessed MOL twist latches and spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc-plated hardware 2 Slide doors in front and rear allow use while in case or leave connected with the top on EVA foam-padded & carpeted covered interior Adhesive-backed EVA foam blocks for fit Convoluted foam in lid Breakaway hinges Fits Pioneer DVJ-1000, CDJ-1000, Numark Axis-4, Denon S3000, Technics DZ-1200 & other similar models Interior adjusts from 9" x 12.25" to 13" x 17" (max) Interior height 4.25"

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
G-Tour CD Case
G-TOUR CD 13x17
G-Tour CD Case G-TOUR CD 13x17
Gator Cases Inc. Tour Style CD Case 13" x 17" Plywood with PVC exterior Red Penn Elcom recessed MOL twist latches and spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc-plated hardware 2 Slide doors in front and rear allow use while in case or leave connected with the top on EVA foam-padded & carpeted covered interior Adhesive-backed EVA foam blocks for fit Convoluted foam in lid Breakaway hinges Fits Pioneer DVJ-1000, CDJ-1000, Numark Axis-4, Denon S3000, Technics DZ-1200 & other similar models Interior adjusts from 9" x 12.25" to 13" x 17" (max) Interior height 4.25"

Gator Cases Inc.

Tour Style CD Case 13" x 17"

  • Plywood with PVC exterior
  • Red Penn Elcom recessed MOL twist latches and spring-loaded rubber-gripped handles
  • Heavy-duty Penn Elcom zinc-plated hardware
  • 2 Slide doors in front and rear allow use while in case or leave connected with the top on
  • EVA foam-padded & carpeted covered interior
  • Adhesive-backed EVA foam blocks for fit
  • Convoluted foam in lid
  • Breakaway hinges
  • Fits Pioneer DVJ-1000, CDJ-1000, Numark Axis-4, Denon S3000, Technics DZ-1200 & other similar models
  • Interior adjusts from 9" x 12.25" to 13" x 17" (max)
  • Interior height 4.25"
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-TOUR CD 13x17
Product Name G-Tour CD Case
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details