Visual Sound, Inc. Lightweight Mixer Case 16" x 22" x 5" G-MIX-L 1622

Description
Gator Cases Inc. Lightweight Mixer Case 16" x 22" x 5" 600-Denier nylon exterior Padded Tricot lining & pyramid rubber feet Constructed of heavy-duty EPS foam Removable exterior accessory pocket Detachable padded shoulder strap Padded reinforced handles Fits Onyx mixers
Description
Gator Cases Inc. Lightweight Mixer Case 16" x 22" x 5" 600-Denier nylon exterior Padded Tricot lining & pyramid rubber feet Constructed of heavy-duty EPS foam Removable exterior accessory pocket Detachable padded shoulder strap Padded reinforced handles Fits Onyx mixers

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Lightweight Mixer Case 16" x 22" x 5"
G-MIX-L 1622
Lightweight Mixer Case 16" x 22" x 5" G-MIX-L 1622
Gator Cases Inc. Lightweight Mixer Case 16" x 22" x 5" 600-Denier nylon exterior Padded Tricot lining & pyramid rubber feet Constructed of heavy-duty EPS foam Removable exterior accessory pocket Detachable padded shoulder strap Padded reinforced handles Fits Onyx mixers

Gator Cases Inc.

Lightweight Mixer Case 16" x 22" x 5"

  • 600-Denier nylon exterior
  • Padded Tricot lining & pyramid rubber feet
  • Constructed of heavy-duty EPS foam
  • Removable exterior accessory pocket
  • Detachable padded shoulder strap
  • Padded reinforced handles
  • Fits Onyx mixers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-MIX-L 1622
Product Name Lightweight Mixer Case 16" x 22" x 5"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details