Visual Sound, Inc. Lightweight Mixer Case 18" x 16" x 6" G-MIX-L 1618

Description
Gator Cases Inc. Lightweight Mixer Case 18" x 16" x 6" 600-Denier nylon exterior Padded Tricot lining & pyramid rubber feet Constructed of heavy-duty EPS foam Removable exterior accessory pocket Detachable padded shoulder strap Padded reinforced handles Fits Onyx mixers
Description
Gator Cases Inc. Lightweight Mixer Case 18" x 16" x 6" 600-Denier nylon exterior Padded Tricot lining & pyramid rubber feet Constructed of heavy-duty EPS foam Removable exterior accessory pocket Detachable padded shoulder strap Padded reinforced handles Fits Onyx mixers

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Lightweight Mixer Case 18" x 16" x 6"
G-MIX-L 1618
Lightweight Mixer Case 18" x 16" x 6" G-MIX-L 1618
Gator Cases Inc. Lightweight Mixer Case 18" x 16" x 6" 600-Denier nylon exterior Padded Tricot lining & pyramid rubber feet Constructed of heavy-duty EPS foam Removable exterior accessory pocket Detachable padded shoulder strap Padded reinforced handles Fits Onyx mixers

Gator Cases Inc.

Lightweight Mixer Case 18" x 16" x 6"

  • 600-Denier nylon exterior
  • Padded Tricot lining & pyramid rubber feet
  • Constructed of heavy-duty EPS foam
  • Removable exterior accessory pocket
  • Detachable padded shoulder strap
  • Padded reinforced handles
  • Fits Onyx mixers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-MIX-L 1618
Product Name Lightweight Mixer Case 18" x 16" x 6"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details