Visual Sound, Inc. Mixer Bag 12" x 12" x 4" G-MIX-B 1212

Description
Gator Cases Inc. Mixer Bag 12" x 12" x 4" Durable 600-denier nylon exterior 5mm spongy foam protection Protective Tricot lined interior Removable shoulder strap & comfortable webbed handles External storage compartments
Description
Gator Cases Inc. Mixer Bag 12" x 12" x 4" Durable 600-denier nylon exterior 5mm spongy foam protection Protective Tricot lined interior Removable shoulder strap & comfortable webbed handles External storage compartments

Suppliers

Company
Product
Description
Supplier Links
Mixer Bag 12
Broomall, PA, USA
Mixer Bag 12" x 12" x 4"
G-MIX-B 1212
Mixer Bag 12" x 12" x 4" G-MIX-B 1212
Gator Cases Inc. Mixer Bag 12" x 12" x 4" Durable 600-denier nylon exterior 5mm spongy foam protection Protective Tricot lined interior Removable shoulder strap & comfortable webbed handles External storage compartments

Gator Cases Inc.

Mixer Bag 12" x 12" x 4"

  • Durable 600-denier nylon exterior
  • 5mm spongy foam protection
  • Protective Tricot lined interior
  • Removable shoulder strap & comfortable webbed handles
  • External storage compartments
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-MIX-B 1212
Product Name Mixer Bag 12" x 12" x 4"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details