Visual Sound, Inc. ATA Mixer Case 24" x 36" G-MIX 24x36

Description
Gator Cases Inc. ATA Mixer Case 24" x 36" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches
Description
Gator Cases Inc. ATA Mixer Case 24" x 36" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ATA Mixer Case 24" x 36"
G-MIX 24x36
ATA Mixer Case 24" x 36" G-MIX 24x36
Gator Cases Inc. ATA Mixer Case 24" x 36" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches

Gator Cases Inc.

ATA Mixer Case 24" x 36"

  • Nearly indestructible lightweight polyethylene construction
  • Angled pad & Velcro wedge to hold mixer securely
  • Tricot-lined foam interior
  • Completely removable lids with breakaway hinges
  • Rubber feet
  • Carry handle
  • Pull-out handle
  • Wheels
  • Recessed locking twist latches
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-MIX 24x36
Product Name ATA Mixer Case 24" x 36"
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Anti Static Packaging - 1252359 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 4.02 inch (102 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details