Visual Sound, Inc. ATA Mixer Case 20" x 30" G-MIX 20x30

Description
Gator Cases Inc. ATA Mixer Case 20" x 30" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches
Description
Gator Cases Inc. ATA Mixer Case 20" x 30" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ATA Mixer Case 20" x 30"
G-MIX 20x30
ATA Mixer Case 20" x 30" G-MIX 20x30
Gator Cases Inc. ATA Mixer Case 20" x 30" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches

Gator Cases Inc.

ATA Mixer Case 20" x 30"

  • Nearly indestructible lightweight polyethylene construction
  • Angled pad & Velcro wedge to hold mixer securely
  • Tricot-lined foam interior
  • Completely removable lids with breakaway hinges
  • Rubber feet
  • Carry handle
  • Pull-out handle
  • Wheels
  • Recessed locking twist latches
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-MIX 20x30
Product Name ATA Mixer Case 20" x 30"
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details