Visual Sound, Inc. ATA Mixer Case 19" x 21" G-MIX 19x21

Description
Gator Cases Inc. ATA Mixer Case 19" x 21" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Chrome reinforced corners Pull-out handle Recessed roller blade style wheels 3 Spring loaded recessed handles
Description
Gator Cases Inc. ATA Mixer Case 19" x 21" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Chrome reinforced corners Pull-out handle Recessed roller blade style wheels 3 Spring loaded recessed handles

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ATA Mixer Case 19" x 21"
G-MIX 19x21
ATA Mixer Case 19" x 21" G-MIX 19x21
Gator Cases Inc. ATA Mixer Case 19" x 21" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Chrome reinforced corners Pull-out handle Recessed roller blade style wheels 3 Spring loaded recessed handles

Gator Cases Inc.

ATA Mixer Case 19" x 21"

  • Nearly indestructible lightweight polyethylene construction
  • Angled pad & Velcro wedge to hold mixer securely
  • Tricot-lined foam interior
  • Completely removable lids with breakaway hinges
  • Rubber feet
  • Chrome reinforced corners
  • Pull-out handle
  • Recessed roller blade style wheels
  • 3 Spring loaded recessed handles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-MIX 19x21
Product Name ATA Mixer Case 19" x 21"
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details