Visual Sound, Inc. Xa Systems Loudspeaker System FX 20

Description
Dynacord The DYNACORD FX 20 is a Planar Waveguide Basshorn, equipped with the high-power Electro-Voice EVX 180B 18" transducer. Frequency response is 30Hz - 150Hz (-10dB), so the crossover frequency to Mid-Hi cabinets can be chosen strictly application-oriented between 80Hz and 140Hz. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Power amps up to 1200W/8Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value. The FX 20 cabinet is made of 15mm poplar plywood. All corner joints and braces are grooved and glued. The cabinet surface is covered with a heavy-duty black carpet. A powder- coated steel grille and an acoustic foam front protects the speakers. The connector panel uses two 4-pole Speakon connectors (IN/OUT) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the respective two Speakon connectors. When using DYNACORD power amp racks or system amplifiers, the whole system can be wired with 4-pole Speakon cables without any danger of accidental wiring mistakes. The cabinet is equipped with eight large rubber feet that allow easy stacking. Six handles and four heavy-duty castors on the rear side guarantee easy and safe transport.
Description
Dynacord The DYNACORD FX 20 is a Planar Waveguide Basshorn, equipped with the high-power Electro-Voice EVX 180B 18" transducer. Frequency response is 30Hz - 150Hz (-10dB), so the crossover frequency to Mid-Hi cabinets can be chosen strictly application-oriented between 80Hz and 140Hz. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Power amps up to 1200W/8Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value. The FX 20 cabinet is made of 15mm poplar plywood. All corner joints and braces are grooved and glued. The cabinet surface is covered with a heavy-duty black carpet. A powder- coated steel grille and an acoustic foam front protects the speakers. The connector panel uses two 4-pole Speakon connectors (IN/OUT) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the respective two Speakon connectors. When using DYNACORD power amp racks or system amplifiers, the whole system can be wired with 4-pole Speakon cables without any danger of accidental wiring mistakes. The cabinet is equipped with eight large rubber feet that allow easy stacking. Six handles and four heavy-duty castors on the rear side guarantee easy and safe transport.

Suppliers

Company
Product
Description
Supplier Links
Xa Systems Loudspeaker System - FX 20 - Visual Sound, Inc.
Broomall, PA, USA
Xa Systems Loudspeaker System
FX 20
Xa Systems Loudspeaker System FX 20
Dynacord The DYNACORD FX 20 is a Planar Waveguide Basshorn, equipped with the high-power Electro-Voice EVX 180B 18" transducer. Frequency response is 30Hz - 150Hz (-10dB), so the crossover frequency to Mid-Hi cabinets can be chosen strictly application-oriented between 80Hz and 140Hz. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Power amps up to 1200W/8Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value. The FX 20 cabinet is made of 15mm poplar plywood. All corner joints and braces are grooved and glued. The cabinet surface is covered with a heavy-duty black carpet. A powder- coated steel grille and an acoustic foam front protects the speakers. The connector panel uses two 4-pole Speakon connectors (IN/OUT) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the respective two Speakon connectors. When using DYNACORD power amp racks or system amplifiers, the whole system can be wired with 4-pole Speakon cables without any danger of accidental wiring mistakes. The cabinet is equipped with eight large rubber feet that allow easy stacking. Six handles and four heavy-duty castors on the rear side guarantee easy and safe transport.

Dynacord

The DYNACORD FX 20 is a Planar Waveguide Basshorn, equipped with the high-power Electro-Voice EVX 180B 18" transducer. Frequency response is 30Hz - 150Hz (-10dB), so the crossover frequency to Mid-Hi cabinets can be chosen strictly application-oriented between 80Hz and 140Hz. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducer and simulates the thermal behaviour of the woofer's voice coil. In case of potential thermal overload the power applied to the speaker is reduced to a safe level. Power amps up to 1200W/8Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value. The FX 20 cabinet is made of 15mm poplar plywood. All corner joints and braces are grooved and glued. The cabinet surface is covered with a heavy-duty black carpet. A powder- coated steel grille and an acoustic foam front protects the speakers. The connector panel uses two 4-pole Speakon connectors (IN/OUT) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the respective two Speakon connectors. When using DYNACORD power amp racks or system amplifiers, the whole system can be wired with 4-pole Speakon cables without any danger of accidental wiring mistakes. The cabinet is equipped with eight large rubber feet that allow easy stacking. Six handles and four heavy-duty castors on the rear side guarantee easy and safe transport.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FX 20
Product Name Xa Systems Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191967 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 380 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details