Visual Sound, Inc. Grille-12in Speaker, Steel, Screw Mount, 15.25in Sq, White FW-12

Description
Lowell Manufacturing Company FW-12: square steel ceiling grille with separate subplate to support the speaker. 15.25" sq., 4 screws, beveled edges. Mounts 12" speaker (except 12Q250) to backbox DX1312, DX1512, DX1612, or DX1712. White. Mounts 4 Screw DX1312, DX1512, DX1612 Backbox with SS30, SS48 rails; Adapter w 4 screws DX1712 Backbox (includes eyebolts) with flyware by others
Description
Lowell Manufacturing Company FW-12: square steel ceiling grille with separate subplate to support the speaker. 15.25" sq., 4 screws, beveled edges. Mounts 12" speaker (except 12Q250) to backbox DX1312, DX1512, DX1612, or DX1712. White. Mounts 4 Screw DX1312, DX1512, DX1612 Backbox with SS30, SS48 rails; Adapter w 4 screws DX1712 Backbox (includes eyebolts) with flyware by others

Suppliers

Company
Product
Description
Supplier Links
Grille-12in Speaker, Steel, Screw Mount, 15.25in Sq, White - FW-12 - Visual Sound, Inc.
Broomall, PA, USA
Grille-12in Speaker, Steel, Screw Mount, 15.25in Sq, White
FW-12
Grille-12in Speaker, Steel, Screw Mount, 15.25in Sq, White FW-12
Lowell Manufacturing Company FW-12: square steel ceiling grille with separate subplate to support the speaker. 15.25" sq., 4 screws, beveled edges. Mounts 12" speaker (except 12Q250) to backbox DX1312, DX1512, DX1612, or DX1712. White. Mounts 4 Screw DX1312, DX1512, DX1612 Backbox with SS30, SS48 rails; Adapter w 4 screws DX1712 Backbox (includes eyebolts) with flyware by others

Lowell Manufacturing Company

FW-12: square steel ceiling grille with separate subplate to support the speaker. 15.25" sq., 4 screws, beveled edges. Mounts 12" speaker (except 12Q250) to backbox DX1312, DX1512, DX1612, or DX1712. White.

  • Mounts 4 Screw DX1312, DX1512, DX1612 Backbox with SS30, SS48 rails; Adapter w 4 screws DX1712 Backbox (includes eyebolts) with flyware by others
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FW-12
Product Name Grille-12in Speaker, Steel, Screw Mount, 15.25in Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speaker - JC5MR-8A - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 680 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details