Visual Sound, Inc. FRX+ Series Speaker System FRX+660

Description
Electro-Voice The FRX+660 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 60 degree coverage pattern. Pattern Control to 500 Hz 60° x 60° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 105 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design
Description
Electro-Voice The FRX+660 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 60 degree coverage pattern. Pattern Control to 500 Hz 60° x 60° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 105 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design

Suppliers

Company
Product
Description
Supplier Links
FRX+ Series Speaker System - FRX+660 - Visual Sound, Inc.
Broomall, PA, USA
FRX+ Series Speaker System
FRX+660
FRX+ Series Speaker System FRX+660
Electro-Voice The FRX+660 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 60 degree coverage pattern. Pattern Control to 500 Hz 60° x 60° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 105 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design

Electro-Voice

The FRX+660 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 60 degree coverage pattern.

  • Pattern Control to 500 Hz
  • 60° x 60° coverage
  • Built-in L-track rigging
  • Available in black, white and unfinished
  • Passive or bi-amp operation
  • High sensitivity, 105 dB
  • Ring-Mode Decoupling / RMDTM
  • Full Coaxial Design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FRX+660
Product Name FRX+ Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 36 ohms
Sensitivity 121 dB
Size 0.25 inch (6 mm)
View Details