Visual Sound, Inc. FRX+ Series Speaker System FRX+181

Description
Electro-Voice The FRX+181 is an 18-inch, low-frequency system. Its trapezoidal cabinet matches the footprint of the FRX-640/660/940. The FRX+181 is designed for use with full-range FRX systems to extend response to 37 Hz. Unequalized flat response to 42 Hz Usable Bass Output to 32 Hz Built-in L-track rigging Available in black, white and unfinished Enclosure shell identical to FRX+ fullrange High sensitivity, 100 dB below 100 Hz
Description
Electro-Voice The FRX+181 is an 18-inch, low-frequency system. Its trapezoidal cabinet matches the footprint of the FRX-640/660/940. The FRX+181 is designed for use with full-range FRX systems to extend response to 37 Hz. Unequalized flat response to 42 Hz Usable Bass Output to 32 Hz Built-in L-track rigging Available in black, white and unfinished Enclosure shell identical to FRX+ fullrange High sensitivity, 100 dB below 100 Hz

Suppliers

Company
Product
Description
Supplier Links
FRX+ Series Speaker System - FRX+181 - Visual Sound, Inc.
Broomall, PA, USA
FRX+ Series Speaker System
FRX+181
FRX+ Series Speaker System FRX+181
Electro-Voice The FRX+181 is an 18-inch, low-frequency system. Its trapezoidal cabinet matches the footprint of the FRX-640/660/940. The FRX+181 is designed for use with full-range FRX systems to extend response to 37 Hz. Unequalized flat response to 42 Hz Usable Bass Output to 32 Hz Built-in L-track rigging Available in black, white and unfinished Enclosure shell identical to FRX+ fullrange High sensitivity, 100 dB below 100 Hz

Electro-Voice

The FRX+181 is an 18-inch, low-frequency system. Its trapezoidal cabinet matches the footprint of the FRX-640/660/940. The FRX+181 is designed for use with full-range FRX systems to extend response to 37 Hz.

  • Unequalized flat response to 42 Hz
  • Usable Bass Output to 32 Hz
  • Built-in L-track rigging
  • Available in black, white and unfinished
  • Enclosure shell identical to FRX+ fullrange
  • High sensitivity, 100 dB below 100 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FRX+181
Product Name FRX+ Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details