Visual Sound, Inc. FRi Series Speaker System FRi-122/85

Description
Electro-Voice The FRi Series brings premium Electro-Voice® components, including the DH2T compression driver and DL series woofers, to a new level of affordability. The FRi Series provides exceptional value for permanent installations that require flexibility and performance. Numerous threaded mounting points help make suspension easy, and allow for installation in any situation.The FRi-122/85 is a compact, two-way, 12-inch, medium and short-throw, full-range system. Solid bass down to 50 Hz (-3 dB). Perfect for voice-only systems. Add the FRi+181s sub for great bass. Compact, Easily Arrayable Cabinets RMDTM - Ring Mode Decoupled 2" Pure Titanium HF Compression Driver Switchable Passive or Active Operation Available in Black, White or Unfinished Cloth Coverable Grills Paintable Enclosure 12 Threaded Suspension Points
Description
Electro-Voice The FRi Series brings premium Electro-Voice® components, including the DH2T compression driver and DL series woofers, to a new level of affordability. The FRi Series provides exceptional value for permanent installations that require flexibility and performance. Numerous threaded mounting points help make suspension easy, and allow for installation in any situation.The FRi-122/85 is a compact, two-way, 12-inch, medium and short-throw, full-range system. Solid bass down to 50 Hz (-3 dB). Perfect for voice-only systems. Add the FRi+181s sub for great bass. Compact, Easily Arrayable Cabinets RMDTM - Ring Mode Decoupled 2" Pure Titanium HF Compression Driver Switchable Passive or Active Operation Available in Black, White or Unfinished Cloth Coverable Grills Paintable Enclosure 12 Threaded Suspension Points

Suppliers

Company
Product
Description
Supplier Links
FRi Series Speaker System - FRi-122/85 - Visual Sound, Inc.
Broomall, PA, USA
FRi Series Speaker System
FRi-122/85
FRi Series Speaker System FRi-122/85
Electro-Voice The FRi Series brings premium Electro-Voice® components, including the DH2T compression driver and DL series woofers, to a new level of affordability. The FRi Series provides exceptional value for permanent installations that require flexibility and performance. Numerous threaded mounting points help make suspension easy, and allow for installation in any situation.The FRi-122/85 is a compact, two-way, 12-inch, medium and short-throw, full-range system. Solid bass down to 50 Hz (-3 dB). Perfect for voice-only systems. Add the FRi+181s sub for great bass. Compact, Easily Arrayable Cabinets RMDTM - Ring Mode Decoupled 2" Pure Titanium HF Compression Driver Switchable Passive or Active Operation Available in Black, White or Unfinished Cloth Coverable Grills Paintable Enclosure 12 Threaded Suspension Points

Electro-Voice

The FRi Series brings premium Electro-Voice® components, including the DH2T compression driver and DL series woofers, to a new level of affordability. The FRi Series provides exceptional value for permanent installations that require flexibility and performance. Numerous threaded mounting points help make suspension easy, and allow for installation in any situation.The FRi-122/85 is a compact, two-way, 12-inch, medium and short-throw, full-range system. Solid bass down to 50 Hz (-3 dB). Perfect for voice-only systems. Add the FRi+181s sub for great bass.

  • Compact, Easily Arrayable Cabinets
  • RMDTM - Ring Mode Decoupled
  • 2" Pure Titanium HF Compression Driver
  • Switchable Passive or Active Operation
  • Available in Black, White or Unfinished
  • Cloth Coverable Grills
  • Paintable Enclosure
  • 12 Threaded Suspension Points
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FRi-122/85
Product Name FRi Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details