Visual Sound, Inc. FRi+ Series Speaker System FRi+122/66

Description
Electro-Voice Compact, easily arrayable cabinets, featuring Ring Mode Decoupled™ (RMD™), three-inch, high-frequency, titanium compression drivers. The Fri+ series of Professional Fixed Install Speakers deliver a broad range of performance options including multiple horn patterns, easily switchable passive or bi-amp operation, and EV's World renown transducer technology for response that is smooth and linear. The Fri+ is an economical and flexible solution for the most demanding installations. Offering superior performance, the Fri+122/66 is also equipped with 12- recessed shoulder bolted suspension points for easy flying and each cabinet includes 3, 3/8" forged eye-bolts for convenience. All Fri+ speakers have a vertical box height of 28" allowing neat, concise and visually appealing arrays. The fully rotatable horns allow the installer to construct arrays covering the most demanding acoustical environments while maintaining an aesthetic and uniform installation. The structural integrity of the Fri+ cabinets allow for vertical arrays up 3 boxes in depth. Fri+ speakers are specifically recommended for demanding, cost conscious installations such as Houses of Worship, Nightclubs, Live Music Venues, and mutli-use spaces such as Gymnasiums and Auditoriums. All Fri+ speakers employ EV's exclusive Ring Mode Decoupling (RMDtm) and high performance, World Class EV transducer design and technology to ensure maximum speech intelligibility and musical clarity. Additionally, all Fri+ systems are available in Black, White and Unfinished options. Compact, Easily Arrayable Cabinets RMDtm - Ring Mode Decoupled 3" Pure Titanium HF Compression Driver Available in 3 different Horn Patterns Switchable Passive or Active Operation Available in Black, White or Unfinished Manufactured with Pride in the United States Cloth Coverable Grills Paintable Enclosure
Description
Electro-Voice Compact, easily arrayable cabinets, featuring Ring Mode Decoupled™ (RMD™), three-inch, high-frequency, titanium compression drivers. The Fri+ series of Professional Fixed Install Speakers deliver a broad range of performance options including multiple horn patterns, easily switchable passive or bi-amp operation, and EV's World renown transducer technology for response that is smooth and linear. The Fri+ is an economical and flexible solution for the most demanding installations. Offering superior performance, the Fri+122/66 is also equipped with 12- recessed shoulder bolted suspension points for easy flying and each cabinet includes 3, 3/8" forged eye-bolts for convenience. All Fri+ speakers have a vertical box height of 28" allowing neat, concise and visually appealing arrays. The fully rotatable horns allow the installer to construct arrays covering the most demanding acoustical environments while maintaining an aesthetic and uniform installation. The structural integrity of the Fri+ cabinets allow for vertical arrays up 3 boxes in depth. Fri+ speakers are specifically recommended for demanding, cost conscious installations such as Houses of Worship, Nightclubs, Live Music Venues, and mutli-use spaces such as Gymnasiums and Auditoriums. All Fri+ speakers employ EV's exclusive Ring Mode Decoupling (RMDtm) and high performance, World Class EV transducer design and technology to ensure maximum speech intelligibility and musical clarity. Additionally, all Fri+ systems are available in Black, White and Unfinished options. Compact, Easily Arrayable Cabinets RMDtm - Ring Mode Decoupled 3" Pure Titanium HF Compression Driver Available in 3 different Horn Patterns Switchable Passive or Active Operation Available in Black, White or Unfinished Manufactured with Pride in the United States Cloth Coverable Grills Paintable Enclosure

Suppliers

Company
Product
Description
Supplier Links
FRi+ Series Speaker System - FRi+122/66 - Visual Sound, Inc.
Broomall, PA, USA
FRi+ Series Speaker System
FRi+122/66
FRi+ Series Speaker System FRi+122/66
Electro-Voice Compact, easily arrayable cabinets, featuring Ring Mode Decoupled™ (RMD™), three-inch, high-frequency, titanium compression drivers. The Fri+ series of Professional Fixed Install Speakers deliver a broad range of performance options including multiple horn patterns, easily switchable passive or bi-amp operation, and EV's World renown transducer technology for response that is smooth and linear. The Fri+ is an economical and flexible solution for the most demanding installations. Offering superior performance, the Fri+122/66 is also equipped with 12- recessed shoulder bolted suspension points for easy flying and each cabinet includes 3, 3/8" forged eye-bolts for convenience. All Fri+ speakers have a vertical box height of 28" allowing neat, concise and visually appealing arrays. The fully rotatable horns allow the installer to construct arrays covering the most demanding acoustical environments while maintaining an aesthetic and uniform installation. The structural integrity of the Fri+ cabinets allow for vertical arrays up 3 boxes in depth. Fri+ speakers are specifically recommended for demanding, cost conscious installations such as Houses of Worship, Nightclubs, Live Music Venues, and mutli-use spaces such as Gymnasiums and Auditoriums. All Fri+ speakers employ EV's exclusive Ring Mode Decoupling (RMDtm) and high performance, World Class EV transducer design and technology to ensure maximum speech intelligibility and musical clarity. Additionally, all Fri+ systems are available in Black, White and Unfinished options. Compact, Easily Arrayable Cabinets RMDtm - Ring Mode Decoupled 3" Pure Titanium HF Compression Driver Available in 3 different Horn Patterns Switchable Passive or Active Operation Available in Black, White or Unfinished Manufactured with Pride in the United States Cloth Coverable Grills Paintable Enclosure

Electro-Voice

Compact, easily arrayable cabinets, featuring Ring Mode Decoupled™ (RMD™), three-inch, high-frequency, titanium compression drivers.

The Fri+ series of Professional Fixed Install Speakers deliver a broad range of performance options including multiple horn patterns, easily switchable passive or bi-amp operation, and EV's World renown transducer technology for response that is smooth and linear. The Fri+ is an economical and flexible solution for the most demanding installations. Offering superior performance, the Fri+122/66 is also equipped with 12- recessed shoulder bolted suspension points for easy flying and each cabinet includes 3, 3/8" forged eye-bolts for convenience. All Fri+ speakers have a vertical box height of 28" allowing neat, concise and visually appealing arrays. The fully rotatable horns allow the installer to construct arrays covering the most demanding acoustical environments while maintaining an aesthetic and uniform installation. The structural integrity of the Fri+ cabinets allow for vertical arrays up 3 boxes in depth. Fri+ speakers are specifically recommended for demanding, cost conscious installations such as Houses of Worship, Nightclubs, Live Music Venues, and mutli-use spaces such as Gymnasiums and Auditoriums. All Fri+ speakers employ EV's exclusive Ring Mode Decoupling (RMDtm) and high performance, World Class EV transducer design and technology to ensure maximum speech intelligibility and musical clarity. Additionally, all Fri+ systems are available in Black, White and Unfinished options.

  • Compact, Easily Arrayable Cabinets
  • RMDtm - Ring Mode Decoupled
  • 3" Pure Titanium HF Compression Driver
  • Available in 3 different Horn Patterns
  • Switchable Passive or Active Operation
  • Available in Black, White or Unfinished
  • Manufactured with Pride in the United States
  • Cloth Coverable Grills
  • Paintable Enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FRi+122/66
Product Name FRi+ Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
VERIS 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details