Visual Sound, Inc. Flush-Mount High-Performance Loudspeaker FreeSpace Model 32

Description
Bose Corp. This flush-mount, high-performance loudspeaker is engineered for locations with ceilings up to 30 feet (10 m). This 32-watt loudspeaker combines compact size and elegant design with high-fidelity sound and ease of installation.Bose® FreeSpace® Model 32 loudspeakers deliver full, natural music and clear, intelligible paging. Even at low volume, music retains its deep bass, rich vocals and crisp highs. Enclosures and grilles are available in white and can be painted to match the surroundings.
Description
Bose Corp. This flush-mount, high-performance loudspeaker is engineered for locations with ceilings up to 30 feet (10 m). This 32-watt loudspeaker combines compact size and elegant design with high-fidelity sound and ease of installation.Bose® FreeSpace® Model 32 loudspeakers deliver full, natural music and clear, intelligible paging. Even at low volume, music retains its deep bass, rich vocals and crisp highs. Enclosures and grilles are available in white and can be painted to match the surroundings.

Suppliers

Company
Product
Description
Supplier Links
Flush-Mount High-Performance Loudspeaker - FreeSpace Model 32 - Visual Sound, Inc.
Broomall, PA, USA
Flush-Mount High-Performance Loudspeaker
FreeSpace Model 32
Flush-Mount High-Performance Loudspeaker FreeSpace Model 32
Bose Corp. This flush-mount, high-performance loudspeaker is engineered for locations with ceilings up to 30 feet (10 m). This 32-watt loudspeaker combines compact size and elegant design with high-fidelity sound and ease of installation.Bose® FreeSpace® Model 32 loudspeakers deliver full, natural music and clear, intelligible paging. Even at low volume, music retains its deep bass, rich vocals and crisp highs. Enclosures and grilles are available in white and can be painted to match the surroundings.

Bose Corp.

This flush-mount, high-performance loudspeaker is engineered for locations with ceilings up to 30 feet (10 m). This 32-watt loudspeaker combines compact size and elegant design with high-fidelity sound and ease of installation.Bose® FreeSpace® Model 32 loudspeakers deliver full, natural music and clear, intelligible paging. Even at low volume, music retains its deep bass, rich vocals and crisp highs. Enclosures and grilles are available in white and can be painted to match the surroundings.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FreeSpace Model 32
Product Name Flush-Mount High-Performance Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1220 ohms
Sensitivity 101 dB
Size 0.25 inch (6 mm)
View Details