Visual Sound, Inc. Digital Mixer/Amplifier FreeSpace DXA 2120

Description
Bose Corp. The FreeSpace® DXA 2120 digital mixer/amplifier provides signal processing, mixing, routing, paging and two-channel amplification all in one component for commercial applications such as conference spaces, retail stores, hotels and restaurants. The DXA 2120 digital mixer/amplifier offers three versatile operating modes. Host small events easily with up to four microphone inputs or music sources in mixer mode. Use dual mono select mode to create one or two listening environments in your facility - each with two separate program sources. For spaces where stereo music is part of the environment, the stereo select mode lets you create a single zone with two selectable program sources. Each operating mode is easily configured using the controls on the front panel, no external computer is required. Two wall-mounted user interfaces provide volume control or volume control with dual source selection. The DXA 2120 has six inputs: four selectable mic/line inputs, one page input and one direct input, which automatically overrides all other sources when a signal is detected. Opti-voice® paging ensures intelligible announcements at proper sound level in selected areas. The DXA 2120 digital mixer/amplifier has an integrated 24V DC backup power connection for added reliability and emergency paging during a main power outage. It is engineered and tested for business environments and backed by a two-year transferable limited warranty.
Description
Bose Corp. The FreeSpace® DXA 2120 digital mixer/amplifier provides signal processing, mixing, routing, paging and two-channel amplification all in one component for commercial applications such as conference spaces, retail stores, hotels and restaurants. The DXA 2120 digital mixer/amplifier offers three versatile operating modes. Host small events easily with up to four microphone inputs or music sources in mixer mode. Use dual mono select mode to create one or two listening environments in your facility - each with two separate program sources. For spaces where stereo music is part of the environment, the stereo select mode lets you create a single zone with two selectable program sources. Each operating mode is easily configured using the controls on the front panel, no external computer is required. Two wall-mounted user interfaces provide volume control or volume control with dual source selection. The DXA 2120 has six inputs: four selectable mic/line inputs, one page input and one direct input, which automatically overrides all other sources when a signal is detected. Opti-voice® paging ensures intelligible announcements at proper sound level in selected areas. The DXA 2120 digital mixer/amplifier has an integrated 24V DC backup power connection for added reliability and emergency paging during a main power outage. It is engineered and tested for business environments and backed by a two-year transferable limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Digital Mixer/Amplifier - FreeSpace DXA 2120 - Visual Sound, Inc.
Broomall, PA, USA
Digital Mixer/Amplifier
FreeSpace DXA 2120
Digital Mixer/Amplifier FreeSpace DXA 2120
Bose Corp. The FreeSpace® DXA 2120 digital mixer/amplifier provides signal processing, mixing, routing, paging and two-channel amplification all in one component for commercial applications such as conference spaces, retail stores, hotels and restaurants. The DXA 2120 digital mixer/amplifier offers three versatile operating modes. Host small events easily with up to four microphone inputs or music sources in mixer mode. Use dual mono select mode to create one or two listening environments in your facility - each with two separate program sources. For spaces where stereo music is part of the environment, the stereo select mode lets you create a single zone with two selectable program sources. Each operating mode is easily configured using the controls on the front panel, no external computer is required. Two wall-mounted user interfaces provide volume control or volume control with dual source selection. The DXA 2120 has six inputs: four selectable mic/line inputs, one page input and one direct input, which automatically overrides all other sources when a signal is detected. Opti-voice® paging ensures intelligible announcements at proper sound level in selected areas. The DXA 2120 digital mixer/amplifier has an integrated 24V DC backup power connection for added reliability and emergency paging during a main power outage. It is engineered and tested for business environments and backed by a two-year transferable limited warranty.

Bose Corp.

The FreeSpace® DXA 2120 digital mixer/amplifier provides signal processing, mixing, routing, paging and two-channel amplification all in one component for commercial applications such as conference spaces, retail stores, hotels and restaurants. The DXA 2120 digital mixer/amplifier offers three versatile operating modes. Host small events easily with up to four microphone inputs or music sources in mixer mode. Use dual mono select mode to create one or two listening environments in your facility - each with two separate program sources. For spaces where stereo music is part of the environment, the stereo select mode lets you create a single zone with two selectable program sources. Each operating mode is easily configured using the controls on the front panel, no external computer is required. Two wall-mounted user interfaces provide volume control or volume control with dual source selection. The DXA 2120 has six inputs: four selectable mic/line inputs, one page input and one direct input, which automatically overrides all other sources when a signal is detected. Opti-voice® paging ensures intelligible announcements at proper sound level in selected areas. The DXA 2120 digital mixer/amplifier has an integrated 24V DC backup power connection for added reliability and emergency paging during a main power outage. It is engineered and tested for business environments and backed by a two-year transferable limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FreeSpace DXA 2120
Product Name Digital Mixer/Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details