Visual Sound, Inc. 2-way passive full range system FR159z

Description
EAW - Eastern Acoustic Works, Inc. Entry-level access to truly professional loudspeaker systems 15-in. woofer in optimally vented enclosure 1-in. HF on 90° horn. Handles rubber footpads and threaded mounting points and pole mount cup standard. Works with FR250z subwoofer. A 2-way passive full range system in a compact vented trapezoidal enclosure. It incorporates a 15-inch woofer and a 1-inch exit/2-inch voice coil compression driver mounted to a 90° x 45° constant directivity horn. It comes with handles and rubber foot-pads and a pole mount cup and three 3/8-16 mounting points. An internal passive crossover network uses complex asymmetrical filters to divide the signal and performs critical equalization functions.
Description
EAW - Eastern Acoustic Works, Inc. Entry-level access to truly professional loudspeaker systems 15-in. woofer in optimally vented enclosure 1-in. HF on 90° horn. Handles rubber footpads and threaded mounting points and pole mount cup standard. Works with FR250z subwoofer. A 2-way passive full range system in a compact vented trapezoidal enclosure. It incorporates a 15-inch woofer and a 1-inch exit/2-inch voice coil compression driver mounted to a 90° x 45° constant directivity horn. It comes with handles and rubber foot-pads and a pole mount cup and three 3/8-16 mounting points. An internal passive crossover network uses complex asymmetrical filters to divide the signal and performs critical equalization functions.

Suppliers

Company
Product
Description
Supplier Links
2-way passive full range system - FR159z - Visual Sound, Inc.
Broomall, PA, USA
2-way passive full range system
FR159z
2-way passive full range system FR159z
EAW - Eastern Acoustic Works, Inc. Entry-level access to truly professional loudspeaker systems 15-in. woofer in optimally vented enclosure 1-in. HF on 90° horn. Handles rubber footpads and threaded mounting points and pole mount cup standard. Works with FR250z subwoofer. A 2-way passive full range system in a compact vented trapezoidal enclosure. It incorporates a 15-inch woofer and a 1-inch exit/2-inch voice coil compression driver mounted to a 90° x 45° constant directivity horn. It comes with handles and rubber foot-pads and a pole mount cup and three 3/8-16 mounting points. An internal passive crossover network uses complex asymmetrical filters to divide the signal and performs critical equalization functions.

EAW - Eastern Acoustic Works, Inc.

Entry-level access to truly professional loudspeaker systems 15-in. woofer in optimally vented enclosure 1-in. HF on 90° horn. Handles rubber footpads and threaded mounting points and pole mount cup standard. Works with FR250z subwoofer.

A 2-way passive full range system in a compact vented trapezoidal enclosure. It incorporates a 15-inch woofer and a 1-inch exit/2-inch voice coil compression driver mounted to a 90° x 45° constant directivity horn. It comes with handles and rubber foot-pads and a pole mount cup and three 3/8-16 mounting points. An internal passive crossover network uses complex asymmetrical filters to divide the signal and performs critical equalization functions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FR159z
Product Name 2-way passive full range system
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker - RDC35S-16A - MISCO
Specs
Nominal Power 4 watts
Impedance 16 ohms
Sensitivity 89 dB
View Details