Visual Sound, Inc. 63" Vertical Track Digital Kiosk FPDK02

Description
Bretford Manufacturing, Inc. Has ample room for attaching a CPU below the keyboard. Ideal for use in Patient Rooms, Schools & Libraries. Adjustable - The monitor mount, keyboard mount and CPU mount slide independently on the track for optimal positioning Space Saving - The keyboard tray folds up and out of the way Set Your Monitor - Quickly adjust the height and angle of the monitor, as well as easy rotation from portrait to landscape Greenguard Certified - Complies with the GREENGUARD Environmental Institute's GREENGUARD Children & Schools Indoor Air Quality standards, contributing to points toward LEED Certification Other Features Has ample room for attaching a CPU below the keyboard VESA 75mm & 100mm Monitor Mount Monitor Mount & Keyboard Tray slide independently on the track for optimal positioning Keyboard Tray folds up & out of the way Expandable Keyboard Tray for various size keyboards Left or Right Handed Mouse Pad with Mouse Holder
Description
Bretford Manufacturing, Inc. Has ample room for attaching a CPU below the keyboard. Ideal for use in Patient Rooms, Schools & Libraries. Adjustable - The monitor mount, keyboard mount and CPU mount slide independently on the track for optimal positioning Space Saving - The keyboard tray folds up and out of the way Set Your Monitor - Quickly adjust the height and angle of the monitor, as well as easy rotation from portrait to landscape Greenguard Certified - Complies with the GREENGUARD Environmental Institute's GREENGUARD Children & Schools Indoor Air Quality standards, contributing to points toward LEED Certification Other Features Has ample room for attaching a CPU below the keyboard VESA 75mm & 100mm Monitor Mount Monitor Mount & Keyboard Tray slide independently on the track for optimal positioning Keyboard Tray folds up & out of the way Expandable Keyboard Tray for various size keyboards Left or Right Handed Mouse Pad with Mouse Holder

Suppliers

Company
Product
Description
Supplier Links
63
Broomall, PA, USA
63" Vertical Track Digital Kiosk
FPDK02
63" Vertical Track Digital Kiosk FPDK02
Bretford Manufacturing, Inc. Has ample room for attaching a CPU below the keyboard. Ideal for use in Patient Rooms, Schools & Libraries. Adjustable - The monitor mount, keyboard mount and CPU mount slide independently on the track for optimal positioning Space Saving - The keyboard tray folds up and out of the way Set Your Monitor - Quickly adjust the height and angle of the monitor, as well as easy rotation from portrait to landscape Greenguard Certified - Complies with the GREENGUARD Environmental Institute's GREENGUARD Children & Schools Indoor Air Quality standards, contributing to points toward LEED Certification Other Features Has ample room for attaching a CPU below the keyboard VESA 75mm & 100mm Monitor Mount Monitor Mount & Keyboard Tray slide independently on the track for optimal positioning Keyboard Tray folds up & out of the way Expandable Keyboard Tray for various size keyboards Left or Right Handed Mouse Pad with Mouse Holder

Bretford Manufacturing, Inc.

Has ample room for attaching a CPU below the keyboard.

Ideal for use in Patient Rooms, Schools & Libraries.

  • Adjustable - The monitor mount, keyboard mount and CPU mount slide independently on the track for optimal positioning
  • Space Saving - The keyboard tray folds up and out of the way
  • Set Your Monitor - Quickly adjust the height and angle of the monitor, as well as easy rotation from portrait to landscape
  • Greenguard Certified - Complies with the GREENGUARD Environmental Institute's GREENGUARD Children & Schools Indoor Air Quality standards, contributing to points toward LEED Certification
  • Other Features
  • Has ample room for attaching a CPU below the keyboard
  • VESA 75mm & 100mm Monitor Mount
  • Monitor Mount & Keyboard Tray slide independently on the track for optimal positioning
  • Keyboard Tray folds up & out of the way
  • Expandable Keyboard Tray for various size keyboards
  • Left or Right Handed Mouse Pad with Mouse Holder
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number FPDK02
Product Name 63" Vertical Track Digital Kiosk
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Elevatek Workstation Cantilever (Mobile), Crank, Laminated Wood (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 71.0 to 87.0 inch (1803 to 2210 mm)
View Details
Workbenches - 440901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 33.1 inch (840 mm)
Width 47.2 inch (1200.00 mm)
Height 23.6 inch (600 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details