Visual Sound, Inc. Sound-focusing Dual-Parabolic sound dome FP6030

Description
SoundTube Entertainment, Inc. 30" Stereo Dual-Parabolic dome for a dramatic hot spot and crisp stereo separation. The FP6020 incorporates a 30" proprietary Dual-Parabolic sound dome and twin 1" full-range drivers to deliver a targeted audio footprint for music and messaging. Dual-Parabolic stereo with three dimensional effects Creates dramatic hot spot Custo colors and SoundSleeves available
Description
SoundTube Entertainment, Inc. 30" Stereo Dual-Parabolic dome for a dramatic hot spot and crisp stereo separation. The FP6020 incorporates a 30" proprietary Dual-Parabolic sound dome and twin 1" full-range drivers to deliver a targeted audio footprint for music and messaging. Dual-Parabolic stereo with three dimensional effects Creates dramatic hot spot Custo colors and SoundSleeves available

Suppliers

Company
Product
Description
Supplier Links
Sound-focusing Dual-Parabolic sound dome - FP6030 - Visual Sound, Inc.
Broomall, PA, USA
Sound-focusing Dual-Parabolic sound dome
FP6030
Sound-focusing Dual-Parabolic sound dome FP6030
SoundTube Entertainment, Inc. 30" Stereo Dual-Parabolic dome for a dramatic hot spot and crisp stereo separation. The FP6020 incorporates a 30" proprietary Dual-Parabolic sound dome and twin 1" full-range drivers to deliver a targeted audio footprint for music and messaging. Dual-Parabolic stereo with three dimensional effects Creates dramatic hot spot Custo colors and SoundSleeves available

SoundTube Entertainment, Inc.

30" Stereo Dual-Parabolic dome for a dramatic hot spot and crisp stereo separation.

The FP6020 incorporates a 30" proprietary Dual-Parabolic sound dome and twin 1" full-range drivers to deliver a targeted audio footprint for music and messaging.

  • Dual-Parabolic stereo with three dimensional effects
  • Creates dramatic hot spot
  • Custo colors and SoundSleeves available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FP6030
Product Name Sound-focusing Dual-Parabolic sound dome
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
ESW-C10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Weight 12698.41 g (448.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details