Visual Sound, Inc. 4 Mic or Line Input Mixer - Mic and Line Out FP-MX4

Description
RDL, Radio Design Labs The FP-MX4 is a single-channel audio mixing module featuring four identical inputs. Each input accepts either a mic or line level source. The output section provides four mixing potentiometers corresponding to the four inputs. The output section provides both a balanced line (+4 dBu) and balanced microphone level (-45 dBu) output. Both outputs may be used at the same time. The four mixing potentiometers are intended to be set at installation or to be adjusted occasionally. Levels may be adjusted at the mixer using the RDL dual-LED VU meter which displays the mixer output level. Four Channel Audio Mixer Balanced Microphone and Line Inputs Balanced Microphone and Line Outputs Switch-Selectable 24 V Mic Phantom Three Switch-Selectable Mic Gain Ranges Studio-Quality, Low-Noise Performance Convenience of RDL® FLAT-PAKs™
Description
RDL, Radio Design Labs The FP-MX4 is a single-channel audio mixing module featuring four identical inputs. Each input accepts either a mic or line level source. The output section provides four mixing potentiometers corresponding to the four inputs. The output section provides both a balanced line (+4 dBu) and balanced microphone level (-45 dBu) output. Both outputs may be used at the same time. The four mixing potentiometers are intended to be set at installation or to be adjusted occasionally. Levels may be adjusted at the mixer using the RDL dual-LED VU meter which displays the mixer output level. Four Channel Audio Mixer Balanced Microphone and Line Inputs Balanced Microphone and Line Outputs Switch-Selectable 24 V Mic Phantom Three Switch-Selectable Mic Gain Ranges Studio-Quality, Low-Noise Performance Convenience of RDL® FLAT-PAKs™

Suppliers

Company
Product
Description
Supplier Links
4 Mic or Line Input Mixer - Mic and Line Out - FP-MX4 - Visual Sound, Inc.
Broomall, PA, USA
4 Mic or Line Input Mixer - Mic and Line Out
FP-MX4
4 Mic or Line Input Mixer - Mic and Line Out FP-MX4
RDL, Radio Design Labs The FP-MX4 is a single-channel audio mixing module featuring four identical inputs. Each input accepts either a mic or line level source. The output section provides four mixing potentiometers corresponding to the four inputs. The output section provides both a balanced line (+4 dBu) and balanced microphone level (-45 dBu) output. Both outputs may be used at the same time. The four mixing potentiometers are intended to be set at installation or to be adjusted occasionally. Levels may be adjusted at the mixer using the RDL dual-LED VU meter which displays the mixer output level. Four Channel Audio Mixer Balanced Microphone and Line Inputs Balanced Microphone and Line Outputs Switch-Selectable 24 V Mic Phantom Three Switch-Selectable Mic Gain Ranges Studio-Quality, Low-Noise Performance Convenience of RDL® FLAT-PAKs™

RDL, Radio Design Labs

The FP-MX4 is a single-channel audio mixing module featuring four identical inputs. Each input accepts either a mic or line level source. The output section provides four mixing potentiometers corresponding to the four inputs. The output section provides both a balanced line (+4 dBu) and balanced microphone level (-45 dBu) output. Both outputs may be used at the same time. The four mixing potentiometers are intended to be set at installation or to be adjusted occasionally. Levels may be adjusted at the mixer using the RDL dual-LED VU meter which displays the mixer output level.

  • Four Channel Audio Mixer
  • Balanced Microphone and Line Inputs
  • Balanced Microphone and Line Outputs
  • Switch-Selectable 24 V Mic Phantom
  • Three Switch-Selectable Mic Gain Ranges
  • Studio-Quality, Low-Noise Performance
  • Convenience of RDL® FLAT-PAKs™
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FP-MX4
Product Name 4 Mic or Line Input Mixer - Mic and Line Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details