Visual Sound, Inc. Studio Quality Mic Preamp w/ Phantom - Terminals & XLR FP-MP1

Description
RDL, Radio Design Labs The FP-MP1 is the ideal choice in most applications requiring a preamp. RDL's exclusive low-noise discrete circuitry produces studio quality low noise performance in an economical preamplifier. The XLR and plug-in terminal block connections make the FP-MP1 perfect for both rack-mounted hardwired installations and remote use with standard audio cables. A front-panel switch permits the installer to direct phantom voltage to the input connectors. This 3-position switch provides 24V, 12V or phantom OFF. A second switch selects the input gain range thereby permitting the connection of standard or high output level microphones. Professional Studio-Quality Low-Noise Performance Switchable Internal Phantom Voltage XLR and Terminal Block Connections Selectable Input Level Ranges Adjustable Gain with Dual-LED VU Metering Ultra-Compact All Metal Construction Convenience of RDL® FLAT-PAKs™
Description
RDL, Radio Design Labs The FP-MP1 is the ideal choice in most applications requiring a preamp. RDL's exclusive low-noise discrete circuitry produces studio quality low noise performance in an economical preamplifier. The XLR and plug-in terminal block connections make the FP-MP1 perfect for both rack-mounted hardwired installations and remote use with standard audio cables. A front-panel switch permits the installer to direct phantom voltage to the input connectors. This 3-position switch provides 24V, 12V or phantom OFF. A second switch selects the input gain range thereby permitting the connection of standard or high output level microphones. Professional Studio-Quality Low-Noise Performance Switchable Internal Phantom Voltage XLR and Terminal Block Connections Selectable Input Level Ranges Adjustable Gain with Dual-LED VU Metering Ultra-Compact All Metal Construction Convenience of RDL® FLAT-PAKs™

Suppliers

Company
Product
Description
Supplier Links
Studio Quality Mic Preamp w/ Phantom - Terminals & XLR - FP-MP1 - Visual Sound, Inc.
Broomall, PA, USA
Studio Quality Mic Preamp w/ Phantom - Terminals & XLR
FP-MP1
Studio Quality Mic Preamp w/ Phantom - Terminals & XLR FP-MP1
RDL, Radio Design Labs The FP-MP1 is the ideal choice in most applications requiring a preamp. RDL's exclusive low-noise discrete circuitry produces studio quality low noise performance in an economical preamplifier. The XLR and plug-in terminal block connections make the FP-MP1 perfect for both rack-mounted hardwired installations and remote use with standard audio cables. A front-panel switch permits the installer to direct phantom voltage to the input connectors. This 3-position switch provides 24V, 12V or phantom OFF. A second switch selects the input gain range thereby permitting the connection of standard or high output level microphones. Professional Studio-Quality Low-Noise Performance Switchable Internal Phantom Voltage XLR and Terminal Block Connections Selectable Input Level Ranges Adjustable Gain with Dual-LED VU Metering Ultra-Compact All Metal Construction Convenience of RDL® FLAT-PAKs™

RDL, Radio Design Labs

The FP-MP1 is the ideal choice in most applications requiring a preamp. RDL's exclusive low-noise discrete circuitry produces studio quality low noise performance in an economical preamplifier. The XLR and plug-in terminal block connections make the FP-MP1 perfect for both rack-mounted hardwired installations and remote use with standard audio cables. A front-panel switch permits the installer to direct phantom voltage to the input connectors. This 3-position switch provides 24V, 12V or phantom OFF. A second switch selects the input gain range thereby permitting the connection of standard or high output level microphones.

  • Professional Studio-Quality Low-Noise Performance
  • Switchable Internal Phantom Voltage
  • XLR and Terminal Block Connections
  • Selectable Input Level Ranges
  • Adjustable Gain with Dual-LED VU Metering
  • Ultra-Compact All Metal Construction
  • Convenience of RDL® FLAT-PAKs™
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FP-MP1
Product Name Studio Quality Mic Preamp w/ Phantom - Terminals & XLR
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Marine Subwoofer Amplifier, 600 W x 1 @ 2 Ω / 400 W x 1 @ 4 Ω - 14.4V - M600/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 7.00E-6 to 5.00E-4 MHz
View Details