Visual Sound, Inc. Force i Loudspeaker System Force i25

Description
Electro-Voice Dual 15-inch two-way, 600 watts continuous, 1800 watts peak power handling, 80° x 55° Constant-Directivity horn. Dual 15-inch woofers and Eliminator kW style port design delivers incredible bass response. Ring-Mode Decoupling (RMD) delivers pure, detailed vocals with excellent midrange performance. Built-in pocket wheels simplify transport. High power crossover network with protection circuit. Two-Element Shaded Array RMDTM - Ring-Mode Decoupling 1-inch Exit Pure Titanium True Compression Driver 80o x 55o true Constant-Directivity horn High Power Crossover Network Built-in Wheels for Easy Transport Manufactured in the United States
Description
Electro-Voice Dual 15-inch two-way, 600 watts continuous, 1800 watts peak power handling, 80° x 55° Constant-Directivity horn. Dual 15-inch woofers and Eliminator kW style port design delivers incredible bass response. Ring-Mode Decoupling (RMD) delivers pure, detailed vocals with excellent midrange performance. Built-in pocket wheels simplify transport. High power crossover network with protection circuit. Two-Element Shaded Array RMDTM - Ring-Mode Decoupling 1-inch Exit Pure Titanium True Compression Driver 80o x 55o true Constant-Directivity horn High Power Crossover Network Built-in Wheels for Easy Transport Manufactured in the United States

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Force i Loudspeaker System
Force i25
Force i Loudspeaker System Force i25
Electro-Voice Dual 15-inch two-way, 600 watts continuous, 1800 watts peak power handling, 80° x 55° Constant-Directivity horn. Dual 15-inch woofers and Eliminator kW style port design delivers incredible bass response. Ring-Mode Decoupling (RMD) delivers pure, detailed vocals with excellent midrange performance. Built-in pocket wheels simplify transport. High power crossover network with protection circuit. Two-Element Shaded Array RMDTM - Ring-Mode Decoupling 1-inch Exit Pure Titanium True Compression Driver 80o x 55o true Constant-Directivity horn High Power Crossover Network Built-in Wheels for Easy Transport Manufactured in the United States

Electro-Voice

Dual 15-inch two-way, 600 watts continuous, 1800 watts peak power handling, 80° x 55° Constant-Directivity horn. Dual 15-inch woofers and Eliminator kW style port design delivers incredible bass response. Ring-Mode Decoupling (RMD) delivers pure, detailed vocals with excellent midrange performance. Built-in pocket wheels simplify transport. High power crossover network with protection circuit.

  • Two-Element Shaded Array
  • RMDTM - Ring-Mode Decoupling
  • 1-inch Exit Pure Titanium True Compression Driver
  • 80o x 55o true Constant-Directivity horn
  • High Power Crossover Network
  • Built-in Wheels for Easy Transport
  • Manufactured in the United States
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Force i25
Product Name Force i Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
GQ Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 37 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details