Visual Sound, Inc. Toslink Jack To 3.5mm Plug Adaptor Right Angle FOA-AUD35MTFR

Description
TecNec Distributing 3.5mm Plug to Toslink Jack Adaptor Right Angle
Description
TecNec Distributing 3.5mm Plug to Toslink Jack Adaptor Right Angle

Suppliers

Company
Product
Description
Supplier Links
Toslink Jack To 3.5mm Plug Adaptor Right Angle - FOA-AUD35MTFR - Visual Sound, Inc.
Broomall, PA, USA
Toslink Jack To 3.5mm Plug Adaptor Right Angle
FOA-AUD35MTFR
Toslink Jack To 3.5mm Plug Adaptor Right Angle FOA-AUD35MTFR
TecNec Distributing 3.5mm Plug to Toslink Jack Adaptor Right Angle

TecNec Distributing

3.5mm Plug to Toslink Jack Adaptor Right Angle

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number FOA-AUD35MTFR
Product Name Toslink Jack To 3.5mm Plug Adaptor Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 633-780 nm, 0.10-0.14 NA - F-SV - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Fiber Optic Cable - 10618026 - Radwell International
Allen-Bradley / Rockwell Automation
View Details