Visual Sound, Inc. Toslink Jack To 3.5 Plug Adaptor FOA-AUD35MTF

Description
TecNec Distributing Toslink Jack to 3.5mm Plug Adaptor
Description
TecNec Distributing Toslink Jack to 3.5mm Plug Adaptor

Suppliers

Company
Product
Description
Supplier Links
Toslink Jack To 3.5 Plug Adaptor - FOA-AUD35MTF - Visual Sound, Inc.
Broomall, PA, USA
Toslink Jack To 3.5 Plug Adaptor
FOA-AUD35MTF
Toslink Jack To 3.5 Plug Adaptor FOA-AUD35MTF
TecNec Distributing Toslink Jack to 3.5mm Plug Adaptor

TecNec Distributing

Toslink Jack to 3.5mm Plug Adaptor

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number FOA-AUD35MTF
Product Name Toslink Jack To 3.5 Plug Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Optical Fiber, Singlemode, 780-830 nm, 0.10-0.14 NA - F-SE - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 780 to 830 nm (7800 to 8300 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details