Visual Sound, Inc. Outdoor Speaker FMS660

Description
Sound Advance The Sound Advance® FastMount® series consists of three extendedbandwidth loudspeakers that establish a new benchmark for ruggedness, weather-resistance, ease of installation and performance in commercial/ professional outdoor speakers. All FastMount models feature a polypropylene cone woofer (FMS860: 8"; FMS660: 6½"; FMS530: 5¼") and a 1" polyurethane dome tweeter that ensure superior-quality sound even in outdoor areas with minimal reflecting surfaces. The exclusive patent-pending FastMount bracket allows these loudspeakers to easily snap and lock securely into place. Removal is performed via a hidden release tab located behind the speaker grille. These brackets make it easy for installers to mount FastMount loudspeakers as close as one inch to the mounting surface in a vertical or horizontal position, on a pole or across a corner. Once in place, FastMount loudspeakers can pivot 180 degrees and can be rotated by a regulated indexed position system that ensures consistent placement from one speaker to another for uniform appearance and accurate soundfield reproduction. An equally valuable, all-new FastMount feature is a new Protected-Access Connection Terminal (PACT) that protects wire connectors from weather corrosion while making installation easier. PACT accepts input cabling via concealed, weatherproof, rubber-grommeted rear-panel ports and directs it to the front, baffle-side of each loudspeaker. Signal connections are made there, behind a sealed access panel, while the speaker is secure in its mounting bracket. This eliminates any risky acrobatics on ladders for installers. FastMount speakers are transformer-coupled, with taps for both 70V and 100V operation and 8-ohm bypass. All FastMount models feature a rugged, paintable, weather-resistant polypropylene enclosure and a paintable perforated aluminum grille, and are available in black and white.
Description
Sound Advance The Sound Advance® FastMount® series consists of three extendedbandwidth loudspeakers that establish a new benchmark for ruggedness, weather-resistance, ease of installation and performance in commercial/ professional outdoor speakers. All FastMount models feature a polypropylene cone woofer (FMS860: 8"; FMS660: 6½"; FMS530: 5¼") and a 1" polyurethane dome tweeter that ensure superior-quality sound even in outdoor areas with minimal reflecting surfaces. The exclusive patent-pending FastMount bracket allows these loudspeakers to easily snap and lock securely into place. Removal is performed via a hidden release tab located behind the speaker grille. These brackets make it easy for installers to mount FastMount loudspeakers as close as one inch to the mounting surface in a vertical or horizontal position, on a pole or across a corner. Once in place, FastMount loudspeakers can pivot 180 degrees and can be rotated by a regulated indexed position system that ensures consistent placement from one speaker to another for uniform appearance and accurate soundfield reproduction. An equally valuable, all-new FastMount feature is a new Protected-Access Connection Terminal (PACT) that protects wire connectors from weather corrosion while making installation easier. PACT accepts input cabling via concealed, weatherproof, rubber-grommeted rear-panel ports and directs it to the front, baffle-side of each loudspeaker. Signal connections are made there, behind a sealed access panel, while the speaker is secure in its mounting bracket. This eliminates any risky acrobatics on ladders for installers. FastMount speakers are transformer-coupled, with taps for both 70V and 100V operation and 8-ohm bypass. All FastMount models feature a rugged, paintable, weather-resistant polypropylene enclosure and a paintable perforated aluminum grille, and are available in black and white.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Outdoor Speaker
FMS660
Outdoor Speaker FMS660
Sound Advance The Sound Advance® FastMount® series consists of three extendedbandwidth loudspeakers that establish a new benchmark for ruggedness, weather-resistance, ease of installation and performance in commercial/ professional outdoor speakers. All FastMount models feature a polypropylene cone woofer (FMS860: 8"; FMS660: 6½"; FMS530: 5¼") and a 1" polyurethane dome tweeter that ensure superior-quality sound even in outdoor areas with minimal reflecting surfaces. The exclusive patent-pending FastMount bracket allows these loudspeakers to easily snap and lock securely into place. Removal is performed via a hidden release tab located behind the speaker grille. These brackets make it easy for installers to mount FastMount loudspeakers as close as one inch to the mounting surface in a vertical or horizontal position, on a pole or across a corner. Once in place, FastMount loudspeakers can pivot 180 degrees and can be rotated by a regulated indexed position system that ensures consistent placement from one speaker to another for uniform appearance and accurate soundfield reproduction. An equally valuable, all-new FastMount feature is a new Protected-Access Connection Terminal (PACT) that protects wire connectors from weather corrosion while making installation easier. PACT accepts input cabling via concealed, weatherproof, rubber-grommeted rear-panel ports and directs it to the front, baffle-side of each loudspeaker. Signal connections are made there, behind a sealed access panel, while the speaker is secure in its mounting bracket. This eliminates any risky acrobatics on ladders for installers. FastMount speakers are transformer-coupled, with taps for both 70V and 100V operation and 8-ohm bypass. All FastMount models feature a rugged, paintable, weather-resistant polypropylene enclosure and a paintable perforated aluminum grille, and are available in black and white.

Sound Advance

The Sound Advance® FastMount® series consists of three extendedbandwidth loudspeakers that establish a new benchmark for ruggedness, weather-resistance, ease of installation and performance in commercial/ professional outdoor speakers. All FastMount models feature a polypropylene cone woofer (FMS860: 8"; FMS660: 6½"; FMS530: 5¼") and a 1" polyurethane dome tweeter that ensure superior-quality sound even in outdoor areas with minimal reflecting surfaces.
The exclusive patent-pending FastMount bracket allows these loudspeakers to easily snap and lock securely into place. Removal is performed via a hidden release tab located behind the speaker grille. These brackets make it easy for installers to mount FastMount loudspeakers as close as one inch to the mounting surface in a vertical or horizontal position, on a pole or across a corner. Once in place, FastMount loudspeakers can pivot 180 degrees and can be rotated by a regulated indexed position system that ensures consistent placement from one speaker to another for uniform appearance and accurate soundfield reproduction.
An equally valuable, all-new FastMount feature is a new Protected-Access Connection Terminal (PACT) that protects wire connectors from weather corrosion while making installation easier. PACT accepts input cabling via concealed, weatherproof, rubber-grommeted rear-panel ports and directs it to the front, baffle-side of each loudspeaker. Signal connections are made there, behind a sealed access panel, while the speaker is secure in its mounting bracket. This eliminates any risky acrobatics on ladders for installers.
FastMount speakers are transformer-coupled, with taps for both 70V and 100V operation and 8-ohm bypass. All FastMount models feature a rugged, paintable, weather-resistant polypropylene enclosure and a paintable perforated aluminum grille, and are available in black and white.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FMS660
Product Name Outdoor Speaker
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
NE Subwoofer, 10
Specs
Nominal Power 190 watts
Sensitivity 85.1 dB
Resonance Frequency 23 Hz
View Details