Visual Sound, Inc. Wireless Microphone FMR-500

Description
Telex Wireless Microphone with optimized channel frequencies that allow up to 20 systems to operate simultaneously by combining channels from three available bands, or up to 10 within one band. Up to 10 systems can operate simultaneously from the pre-set groups of channels in one operating band. Groups of 16 coordinated channels between the two bands are also pre-set. Advanced ClearScan™ and one touch Auto ClearScan automatic group and channel selections, for quick and easy system setup. Completely programmable in 25kHz steps across 28MHz for 1112 possible frequencies Backlit receiver LCD display shows the Group/Channel, Frequency, transmitter battery status, diversity operation, and RF and Audio level meters. Balanced XLR audio output for Microphone or Line level signals and a 1/4 inch line level jack to match any application. Fourth generation Posi-Phase™ diversity and advanced audio circuits provide maximum range and professional sound quality. Includes single and dual rack mount hardware with front mount antenna cables. "Smart" battery circuit means there is no way to put the battery in wrong. Tone Code plus Amplitude squelch with one button on/off. Three year warranty.
Description
Telex Wireless Microphone with optimized channel frequencies that allow up to 20 systems to operate simultaneously by combining channels from three available bands, or up to 10 within one band. Up to 10 systems can operate simultaneously from the pre-set groups of channels in one operating band. Groups of 16 coordinated channels between the two bands are also pre-set. Advanced ClearScan™ and one touch Auto ClearScan automatic group and channel selections, for quick and easy system setup. Completely programmable in 25kHz steps across 28MHz for 1112 possible frequencies Backlit receiver LCD display shows the Group/Channel, Frequency, transmitter battery status, diversity operation, and RF and Audio level meters. Balanced XLR audio output for Microphone or Line level signals and a 1/4 inch line level jack to match any application. Fourth generation Posi-Phase™ diversity and advanced audio circuits provide maximum range and professional sound quality. Includes single and dual rack mount hardware with front mount antenna cables. "Smart" battery circuit means there is no way to put the battery in wrong. Tone Code plus Amplitude squelch with one button on/off. Three year warranty.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone - FMR-500 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone
FMR-500
Wireless Microphone FMR-500
Telex Wireless Microphone with optimized channel frequencies that allow up to 20 systems to operate simultaneously by combining channels from three available bands, or up to 10 within one band. Up to 10 systems can operate simultaneously from the pre-set groups of channels in one operating band. Groups of 16 coordinated channels between the two bands are also pre-set. Advanced ClearScan™ and one touch Auto ClearScan automatic group and channel selections, for quick and easy system setup. Completely programmable in 25kHz steps across 28MHz for 1112 possible frequencies Backlit receiver LCD display shows the Group/Channel, Frequency, transmitter battery status, diversity operation, and RF and Audio level meters. Balanced XLR audio output for Microphone or Line level signals and a 1/4 inch line level jack to match any application. Fourth generation Posi-Phase™ diversity and advanced audio circuits provide maximum range and professional sound quality. Includes single and dual rack mount hardware with front mount antenna cables. "Smart" battery circuit means there is no way to put the battery in wrong. Tone Code plus Amplitude squelch with one button on/off. Three year warranty.

Telex

Wireless Microphone with optimized channel frequencies that allow up to 20 systems to operate simultaneously by combining channels from three available bands, or up to 10 within one band.

  • Up to 10 systems can operate simultaneously from the pre-set groups of channels in one operating band. Groups of 16 coordinated channels between the two bands are also pre-set.
  • Advanced ClearScan™ and one touch Auto ClearScan automatic group and channel selections, for quick and easy system setup.
  • Completely programmable in 25kHz steps across 28MHz for 1112 possible frequencies
  • Backlit receiver LCD display shows the Group/Channel, Frequency, transmitter battery status, diversity operation, and RF and Audio level meters.
  • Balanced XLR audio output for Microphone or Line level signals and a 1/4 inch line level jack to match any application.
  • Fourth generation Posi-Phase™ diversity and advanced audio circuits provide maximum range and professional sound quality.
  • Includes single and dual rack mount hardware with front mount antenna cables.
  • "Smart" battery circuit means there is no way to put the battery in wrong.
  • Tone Code plus Amplitude squelch with one button on/off.
  • Three year warranty.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number FMR-500
Product Name Wireless Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Condenser Instrument Microphone - UEM81S Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Supercardioid
Frequency Response 20 to 20000 Hz
Sensitivity 3 mV/Pa (20684 mV/psi)
View Details