Visual Sound, Inc. FastMount® Integrated Speaker System FM1

Description
Sound Advance High Quality, Hemispherically-Radi ating Loudspeaker System The Sound Advance® FM1 is a unique, low profile, extended bandwidth, wide dispersion planar loudspeaker with an integrated backbox, designed for use in commercial and residential installations. Patented Planar Diaphragm Technology™ allows an FM1 that has been properly installed in a ceiling boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows FM1 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The FM1 uses the patented FastMount® mounting system that allows the speaker to be installed from the finished side of the room without requiring any tools, greatly reducing the time required to install the speaker.
Description
Sound Advance High Quality, Hemispherically-Radi ating Loudspeaker System The Sound Advance® FM1 is a unique, low profile, extended bandwidth, wide dispersion planar loudspeaker with an integrated backbox, designed for use in commercial and residential installations. Patented Planar Diaphragm Technology™ allows an FM1 that has been properly installed in a ceiling boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows FM1 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The FM1 uses the patented FastMount® mounting system that allows the speaker to be installed from the finished side of the room without requiring any tools, greatly reducing the time required to install the speaker.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
FastMount® Integrated Speaker System
FM1
FastMount® Integrated Speaker System FM1
Sound Advance High Quality, Hemispherically-Radi ating Loudspeaker System The Sound Advance® FM1 is a unique, low profile, extended bandwidth, wide dispersion planar loudspeaker with an integrated backbox, designed for use in commercial and residential installations. Patented Planar Diaphragm Technology™ allows an FM1 that has been properly installed in a ceiling boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows FM1 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The FM1 uses the patented FastMount® mounting system that allows the speaker to be installed from the finished side of the room without requiring any tools, greatly reducing the time required to install the speaker.

Sound Advance

High Quality, Hemispherically-Radiating Loudspeaker System

The Sound Advance® FM1 is a unique, low profile, extended bandwidth, wide dispersion planar loudspeaker with an integrated backbox, designed for use in commercial and residential installations.
Patented Planar Diaphragm Technology™ allows an FM1 that has been properly installed in a ceiling boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows FM1 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation.
The FM1 uses the patented FastMount® mounting system that allows the speaker to be installed from the finished side of the room without requiring any tools, greatly reducing the time required to install the speaker.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FM1
Product Name FastMount® Integrated Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243100 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 49 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details