Visual Sound, Inc. Installation XLR connector mounting flange FM-1A

Description
Astatic Commercial Audio Products Installation flange with 3-pin female XLR stem mount. Bottom of flange or side of stem cable exit. Includes 6 ft. balanced audio cable terminating in stripped and tinned ends. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.
Description
Astatic Commercial Audio Products Installation flange with 3-pin female XLR stem mount. Bottom of flange or side of stem cable exit. Includes 6 ft. balanced audio cable terminating in stripped and tinned ends. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.

Suppliers

Company
Product
Description
Supplier Links
Installation XLR connector mounting flange - FM-1A - Visual Sound, Inc.
Broomall, PA, USA
Installation XLR connector mounting flange
FM-1A
Installation XLR connector mounting flange FM-1A
Astatic Commercial Audio Products Installation flange with 3-pin female XLR stem mount. Bottom of flange or side of stem cable exit. Includes 6 ft. balanced audio cable terminating in stripped and tinned ends. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.

Astatic Commercial Audio Products

Installation flange with 3-pin female XLR stem mount. Bottom of flange or side of stem cable exit. Includes 6 ft. balanced audio cable terminating in stripped and tinned ends. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number FM-1A
Product Name Installation XLR connector mounting flange
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details