Mitsubishi Digital Electronics America, Inc.
The FL6900U is a high bright 4000 lumens projector that can produce high performance native 1080p high definition images.
The FL6900U is a high bright 4000 lumens projector that can produce high performance native 1080p images. It's another Mitsubishi HD projector option that combines great performance and a fantastic price.
Split Mode Support Supports split screen (side-by-side) mode for dual computer and video images
sRGB Support Compatible with Microsoft color profile standards
Super Bright Delivers super bright images with 4000 lumens to present in large meeting and conference rooms Anti-Theft Features Equipped with Password Security, Motion Alarm and Screen Capture security features.
Ultra Quiet Operation So much power, so little noise with a fan noise of only 29 dBA (low mode).
ProjectorView Ability for administrators to remotely monitor and manage their projectors.
DVI-D Input (HDCP) True digital connection from both PC or video sources.
Cable Cover Clean look. Hide those straggling cables and cords.
Motorized Lens Shift Easily adjustable horizontal or vertical lens shift provides flexibility for installing and displaying image. Motorized focus for accurate image adjustment.
Mitsubishi Digital Electronics America, Inc.
The FL6900U is a high bright 4000 lumens projector that can produce high performance native 1080p high definition images.
The FL6900U is a high bright 4000 lumens projector that can produce high performance native 1080p images. It's another Mitsubishi HD projector option that combines great performance and a fantastic price.
- Split Mode Support Supports split screen (side-by-side) mode for dual computer and video images
- sRGB Support Compatible with Microsoft color profile standards
- Super Bright Delivers super bright images with 4000 lumens to present in large meeting and conference rooms Anti-Theft Features Equipped with Password Security, Motion Alarm and Screen Capture security features.
- Ultra Quiet Operation So much power, so little noise with a fan noise of only 29 dBA (low mode).
- ProjectorView Ability for administrators to remotely monitor and manage their projectors.
- DVI-D Input (HDCP) True digital connection from both PC or video sources.
- Cable Cover Clean look. Hide those straggling cables and cords.
- Motorized Lens Shift Easily adjustable horizontal or vertical lens shift provides flexibility for installing and displaying image. Motorized focus for accurate image adjustment.