Visual Sound, Inc. Foreground Speakers FG15W

Description
Bogen Communications, Inc. The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG15B is black in color; the FG15W is eggshell white. The drivers consist of a 3" paper woofer and 3/4" mylar tweeter. Both models of FG15 handle 15 watts @ 8 ohms or 1, 2, 4, 7.5 or 15 watts @ 70 volts. *15W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.
Description
Bogen Communications, Inc. The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG15B is black in color; the FG15W is eggshell white. The drivers consist of a 3" paper woofer and 3/4" mylar tweeter. Both models of FG15 handle 15 watts @ 8 ohms or 1, 2, 4, 7.5 or 15 watts @ 70 volts. *15W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Foreground Speakers
FG15W
Foreground Speakers FG15W
Bogen Communications, Inc. The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG15B is black in color; the FG15W is eggshell white. The drivers consist of a 3" paper woofer and 3/4" mylar tweeter. Both models of FG15 handle 15 watts @ 8 ohms or 1, 2, 4, 7.5 or 15 watts @ 70 volts. *15W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.

Bogen Communications, Inc.

The Bogen FG-Series of background and foreground speakers are designed to complement more sophisticated music systems. Their wide bandwidth provides the performance demanded by customers while their quality construction provides the reliability installer's can count on. The FG-Series is available in a variety of physical size and performance models to meet the needs of a wide range of distributed music applications. The FG15B is black in color; the FG15W is eggshell white. The drivers consist of a 3" paper woofer and 3/4" mylar tweeter. Both models of FG15 handle 15 watts @ 8 ohms or 1, 2, 4, 7.5 or 15 watts @ 70 volts. *15W model. *Smooth, wide frequency response. *Compact & rugged plastic cabinets. *Works with both 70V & 8-ohm speaker systems. *Available in black; FG15 also available in white. *Splashproof for use in damp environments (F20S only). *U-mounting bracket included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FG15W
Product Name Foreground Speakers
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
Speaker - 100SF08-2 - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details
Speakers - 423-1172-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
Weight 0.57 g (0.02 oz)
View Details