Visual Sound, Inc. 31" Vertical Track Digital Kiosk FDPK01

Description
Bretford Manufacturing, Inc. Allows for easy storage and saves space. Track is 31" high, perfect for stand-up applications. Ideal for use in Patient Rooms, Schools & Libraries. Adjustable - The monitor mount, keyboard mount and CPU mount slide independently on the track for optimal positioning Space Saving - The keyboard tray folds up and out of the way Set Your Monitor - Quickly adjust the height and angle of the monitor, as well as easy rotation from portrait to landscape Greenguard Certified - Complies with the GREENGUARD Environmental Institute's GREENGUARD Children & Schools Indoor Air Quality standards, contributing to points toward LEED Certification Other Features VESA 75mm & 100mm Monitor Mount Monitor Mount & Keyboard Tray slide independently on the track for optimal positioning Keyboard Tray folds up & out of the way Expandable Keyboard Tray for various size keyboards Left or Right Handed Mouse Pad with Mouse Holder
Description
Bretford Manufacturing, Inc. Allows for easy storage and saves space. Track is 31" high, perfect for stand-up applications. Ideal for use in Patient Rooms, Schools & Libraries. Adjustable - The monitor mount, keyboard mount and CPU mount slide independently on the track for optimal positioning Space Saving - The keyboard tray folds up and out of the way Set Your Monitor - Quickly adjust the height and angle of the monitor, as well as easy rotation from portrait to landscape Greenguard Certified - Complies with the GREENGUARD Environmental Institute's GREENGUARD Children & Schools Indoor Air Quality standards, contributing to points toward LEED Certification Other Features VESA 75mm & 100mm Monitor Mount Monitor Mount & Keyboard Tray slide independently on the track for optimal positioning Keyboard Tray folds up & out of the way Expandable Keyboard Tray for various size keyboards Left or Right Handed Mouse Pad with Mouse Holder

Suppliers

Company
Product
Description
Supplier Links
31
Broomall, PA, USA
31" Vertical Track Digital Kiosk
FDPK01
31" Vertical Track Digital Kiosk FDPK01
Bretford Manufacturing, Inc. Allows for easy storage and saves space. Track is 31" high, perfect for stand-up applications. Ideal for use in Patient Rooms, Schools & Libraries. Adjustable - The monitor mount, keyboard mount and CPU mount slide independently on the track for optimal positioning Space Saving - The keyboard tray folds up and out of the way Set Your Monitor - Quickly adjust the height and angle of the monitor, as well as easy rotation from portrait to landscape Greenguard Certified - Complies with the GREENGUARD Environmental Institute's GREENGUARD Children & Schools Indoor Air Quality standards, contributing to points toward LEED Certification Other Features VESA 75mm & 100mm Monitor Mount Monitor Mount & Keyboard Tray slide independently on the track for optimal positioning Keyboard Tray folds up & out of the way Expandable Keyboard Tray for various size keyboards Left or Right Handed Mouse Pad with Mouse Holder

Bretford Manufacturing, Inc.

Allows for easy storage and saves space. Track is 31" high, perfect for stand-up applications.

Ideal for use in Patient Rooms, Schools & Libraries.

  • Adjustable - The monitor mount, keyboard mount and CPU mount slide independently on the track for optimal positioning
  • Space Saving - The keyboard tray folds up and out of the way
  • Set Your Monitor - Quickly adjust the height and angle of the monitor, as well as easy rotation from portrait to landscape
  • Greenguard Certified - Complies with the GREENGUARD Environmental Institute's GREENGUARD Children & Schools Indoor Air Quality standards, contributing to points toward LEED Certification
  • Other Features
  • VESA 75mm & 100mm Monitor Mount
  • Monitor Mount & Keyboard Tray slide independently on the track for optimal positioning
  • Keyboard Tray folds up & out of the way
  • Expandable Keyboard Tray for various size keyboards
  • Left or Right Handed Mouse Pad with Mouse Holder
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number FDPK01
Product Name 31" Vertical Track Digital Kiosk
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Elevatek Workbench Centered (Mobile), Electric, Plastic Laminated (60
Specs
Length 42.0 inch (1067 mm)
Width 60.0 inch (1524.00 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Workbenches - 2723801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Capacity 110 lbs (50 kg)
View Details
Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details