Visual Sound, Inc. 8-Channel Multiplexer- Demultiplexer FCWDM8

Description
Canare Corp. of America Eight wave Optical Multiplexing System aids error-free transmission over distances. Mux unit combines eight optical channels into one, DeMux splits the signal back to eight. Keep you individual channels clearly organized and discrete with color-coding. Use with EO/OE converters to aid distance transmission Compact and easy-to-use Bidirectionality within 1RU (with Mux & DeMux in 161UPSA) Transmits eight signals through one single-mode fiber 1471nm to 1611nm Link loss <6dB
Description
Canare Corp. of America Eight wave Optical Multiplexing System aids error-free transmission over distances. Mux unit combines eight optical channels into one, DeMux splits the signal back to eight. Keep you individual channels clearly organized and discrete with color-coding. Use with EO/OE converters to aid distance transmission Compact and easy-to-use Bidirectionality within 1RU (with Mux & DeMux in 161UPSA) Transmits eight signals through one single-mode fiber 1471nm to 1611nm Link loss <6dB

Suppliers

Company
Product
Description
Supplier Links
8-Channel Multiplexer- Demultiplexer - FCWDM8 - Visual Sound, Inc.
Broomall, PA, USA
8-Channel Multiplexer- Demultiplexer
FCWDM8
8-Channel Multiplexer- Demultiplexer FCWDM8
Canare Corp. of America Eight wave Optical Multiplexing System aids error-free transmission over distances. Mux unit combines eight optical channels into one, DeMux splits the signal back to eight. Keep you individual channels clearly organized and discrete with color-coding. Use with EO/OE converters to aid distance transmission Compact and easy-to-use Bidirectionality within 1RU (with Mux & DeMux in 161UPSA) Transmits eight signals through one single-mode fiber 1471nm to 1611nm Link loss <6dB

Canare Corp. of America

Eight wave Optical Multiplexing System aids error-free transmission over distances. Mux unit combines eight optical channels into one, DeMux splits the signal back to eight. Keep you individual channels clearly organized and discrete with color-coding.

  • Use with EO/OE converters to aid distance transmission
  • Compact and easy-to-use
  • Bidirectionality within 1RU (with Mux & DeMux in 161UPSA)
  • Transmits eight signals through one single-mode fiber
  • 1471nm to 1611nm
  • Link loss <6dB
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number FCWDM8
Product Name 8-Channel Multiplexer- Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details
Fibre Optic Cable - 1727307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Connector Type LC; Lc
Features Other; Os1, os2
View Details