Visual Sound, Inc. 4" Standard Loudspeakers (UL Listed) 70.7V-5W xfmr FC104-T70

Description
Atlas Sound The FC104-T70 is a full-range, 4" (127mm) loudspeaker equipped with a damped, high-compliance cone which provides excellent low frequency reproduction and smooth extended response. Model FC104-T70 also offers a wide dispersion angle which reduces the number of loudspeakers necessary to achieve total coverage in low-ceiling distributed systems. The loudspeaker offers a frequency response range of 150 Hz to 17 kHz, sensitivity of 94dB (at 1 watt, 1 meter) and a dispersion angle of 135° (-6dB, 2 kHz octave band). The unit contains a 10 oz. (283g) ceramic magnet with a flux density of 10,500 gauss. The FC104-T70 includes a factory installed 5 watt 70.7V transformer. This Industry standard, high quality transformer with audio grade laminations offers low insertion loss and full-range frequency response. The insertion loss does not exceed 1.5dB and the frequency response is +1.5dB from 100 Hz to 10 kHz. Primary taps are .5, 1, 2 and 5 watts. Secondary impedance is 8 ohms. A dual-purpose bracket securely mounts the transformer in a low profile position and enables torsion spring mounting found on many Atlas Sound baffles. Efficient Wide-Range Frequency Response Ideal for Public Address and Background Music Installations Includes 4 watt 70-Volt transformer Industry Standard, 10-Watt, 4" High-Compliance Loudspeaker Mounts a Large Selection of Atlas Sound 4" Grilles Offers Proven Performance with Wide-Angle Sound Dispersion
Description
Atlas Sound The FC104-T70 is a full-range, 4" (127mm) loudspeaker equipped with a damped, high-compliance cone which provides excellent low frequency reproduction and smooth extended response. Model FC104-T70 also offers a wide dispersion angle which reduces the number of loudspeakers necessary to achieve total coverage in low-ceiling distributed systems. The loudspeaker offers a frequency response range of 150 Hz to 17 kHz, sensitivity of 94dB (at 1 watt, 1 meter) and a dispersion angle of 135° (-6dB, 2 kHz octave band). The unit contains a 10 oz. (283g) ceramic magnet with a flux density of 10,500 gauss. The FC104-T70 includes a factory installed 5 watt 70.7V transformer. This Industry standard, high quality transformer with audio grade laminations offers low insertion loss and full-range frequency response. The insertion loss does not exceed 1.5dB and the frequency response is +1.5dB from 100 Hz to 10 kHz. Primary taps are .5, 1, 2 and 5 watts. Secondary impedance is 8 ohms. A dual-purpose bracket securely mounts the transformer in a low profile position and enables torsion spring mounting found on many Atlas Sound baffles. Efficient Wide-Range Frequency Response Ideal for Public Address and Background Music Installations Includes 4 watt 70-Volt transformer Industry Standard, 10-Watt, 4" High-Compliance Loudspeaker Mounts a Large Selection of Atlas Sound 4" Grilles Offers Proven Performance with Wide-Angle Sound Dispersion

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" Standard Loudspeakers (UL Listed) 70.7V-5W xfmr
FC104-T70
4" Standard Loudspeakers (UL Listed) 70.7V-5W xfmr FC104-T70
Atlas Sound The FC104-T70 is a full-range, 4" (127mm) loudspeaker equipped with a damped, high-compliance cone which provides excellent low frequency reproduction and smooth extended response. Model FC104-T70 also offers a wide dispersion angle which reduces the number of loudspeakers necessary to achieve total coverage in low-ceiling distributed systems. The loudspeaker offers a frequency response range of 150 Hz to 17 kHz, sensitivity of 94dB (at 1 watt, 1 meter) and a dispersion angle of 135° (-6dB, 2 kHz octave band). The unit contains a 10 oz. (283g) ceramic magnet with a flux density of 10,500 gauss. The FC104-T70 includes a factory installed 5 watt 70.7V transformer. This Industry standard, high quality transformer with audio grade laminations offers low insertion loss and full-range frequency response. The insertion loss does not exceed 1.5dB and the frequency response is +1.5dB from 100 Hz to 10 kHz. Primary taps are .5, 1, 2 and 5 watts. Secondary impedance is 8 ohms. A dual-purpose bracket securely mounts the transformer in a low profile position and enables torsion spring mounting found on many Atlas Sound baffles. Efficient Wide-Range Frequency Response Ideal for Public Address and Background Music Installations Includes 4 watt 70-Volt transformer Industry Standard, 10-Watt, 4" High-Compliance Loudspeaker Mounts a Large Selection of Atlas Sound 4" Grilles Offers Proven Performance with Wide-Angle Sound Dispersion

Atlas Sound

The FC104-T70 is a full-range, 4" (127mm) loudspeaker equipped with a damped, high-compliance cone which provides excellent low frequency reproduction and smooth extended response.

Model FC104-T70 also offers a wide dispersion angle which reduces the number of loudspeakers necessary to achieve total coverage in low-ceiling distributed systems. The loudspeaker offers a frequency response range of 150 Hz to 17 kHz, sensitivity of 94dB (at 1 watt, 1 meter) and a dispersion angle of 135° (-6dB, 2 kHz octave band). The unit contains a 10 oz. (283g) ceramic magnet with a flux density of 10,500 gauss. The FC104-T70 includes a factory installed 5 watt 70.7V transformer. This Industry standard, high quality transformer with audio grade laminations offers low insertion loss and full-range frequency response. The insertion loss does not exceed 1.5dB and the frequency response is +1.5dB from 100 Hz to 10 kHz. Primary taps are .5, 1, 2 and 5 watts. Secondary impedance is 8 ohms. A dual-purpose bracket securely mounts the transformer in a low profile position and enables torsion spring mounting found on many Atlas Sound baffles.

  • Efficient Wide-Range Frequency Response
  • Ideal for Public Address and Background Music Installations
  • Includes 4 watt 70-Volt transformer
  • Industry Standard, 10-Watt, 4" High-Compliance Loudspeaker
  • Mounts a Large Selection of Atlas Sound 4" Grilles
  • Offers Proven Performance with Wide-Angle Sound Dispersion
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FC104-T70
Product Name 4" Standard Loudspeakers (UL Listed) 70.7V-5W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Car Audio, Subwoofer - G112 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Speakers - 458-1122-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1300 Hz
View Details
2 suppliers