Visual Sound, Inc. Hybrid fiber optic connectors FC-Series

Description
Canare Corp. of America. Offers easy maintenance with a detachable alignment sleeve and insulator. The quality construction includes a stainless steel tip and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning. Detachable alignment sleeve for easy maintenance Exclusive Canare design Durable construction Assemblies available SMPTE 304M compliant Outstanding signal clarity FCF: Cable mount plug connector FCM: Cable mount jack connector FCFR: Panel mount plug receptacle FCMR: Panel mount jack receptacle FCFRC: Cable/panel mount plug connector FCMRC: Cable/panel mount jack connector
Description
Canare Corp. of America. Offers easy maintenance with a detachable alignment sleeve and insulator. The quality construction includes a stainless steel tip and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning. Detachable alignment sleeve for easy maintenance Exclusive Canare design Durable construction Assemblies available SMPTE 304M compliant Outstanding signal clarity FCF: Cable mount plug connector FCM: Cable mount jack connector FCFR: Panel mount plug receptacle FCMR: Panel mount jack receptacle FCFRC: Cable/panel mount plug connector FCMRC: Cable/panel mount jack connector

Suppliers

Company
Product
Description
Supplier Links
Hybrid fiber optic connectors - FC-Series - Visual Sound, Inc.
Broomall, PA, USA
Hybrid fiber optic connectors
FC-Series
Hybrid fiber optic connectors FC-Series
Canare Corp. of America. Offers easy maintenance with a detachable alignment sleeve and insulator. The quality construction includes a stainless steel tip and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning. Detachable alignment sleeve for easy maintenance Exclusive Canare design Durable construction Assemblies available SMPTE 304M compliant Outstanding signal clarity FCF: Cable mount plug connector FCM: Cable mount jack connector FCFR: Panel mount plug receptacle FCMR: Panel mount jack receptacle FCFRC: Cable/panel mount plug connector FCMRC: Cable/panel mount jack connector

Canare Corp. of America.

Offers easy maintenance with a detachable alignment sleeve and insulator. The quality construction includes a stainless steel tip and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning.

  • Detachable alignment sleeve for easy maintenance
  • Exclusive Canare design
  • Durable construction
  • Assemblies available
  • SMPTE 304M compliant
  • Outstanding signal clarity
  • FCF: Cable mount plug connector
  • FCM: Cable mount jack connector
  • FCFR: Panel mount plug receptacle
  • FCMR: Panel mount jack receptacle
  • FCFRC: Cable/panel mount plug connector
  • FCMRC: Cable/panel mount jack connector
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number FC-Series
Product Name Hybrid fiber optic connectors
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5368323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details