Visual Sound, Inc. FB 72 FB 72

Description
beyerdynamic, Inc. Rack-mount brackets (metall) for 2 receivers in 19"/1 U metal housing, 1 pair
Description
beyerdynamic, Inc. Rack-mount brackets (metall) for 2 receivers in 19"/1 U metal housing, 1 pair

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
FB 72
FB 72
FB 72 FB 72
beyerdynamic, Inc. Rack-mount brackets (metall) for 2 receivers in 19"/1 U metal housing, 1 pair

beyerdynamic, Inc.

Rack-mount brackets (metall) for 2 receivers in 19"/1 U metal housing, 1 pair

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number FB 72
Product Name FB 72
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM2 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details