Visual Sound, Inc. FB 71 FB 71

Description
beyerdynamic, Inc. Rack-mount brackets (metall) for 1 9,5"-receiver in 19"/1 U, 1 pair
Description
beyerdynamic, Inc. Rack-mount brackets (metall) for 1 9,5"-receiver in 19"/1 U, 1 pair

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
FB 71
FB 71
FB 71 FB 71
beyerdynamic, Inc. Rack-mount brackets (metall) for 1 9,5"-receiver in 19"/1 U, 1 pair

beyerdynamic, Inc.

Rack-mount brackets (metall) for 1 9,5"-receiver in 19"/1 U, 1 pair

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number FB 71
Product Name FB 71
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - D2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 80 to 18000 Hz
Sensitivity 1.2 mV/Pa (8274 mV/psi)
View Details